EN
  • EN
  • DE

TMS320DM6437ZDUQ6

Part No TMS320DM6437ZDUQ6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 376-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 600MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 376-BGA (23x23)
Win Source Part Number 1110367-TMS320DM6437ZDUQ6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320DM6437ZDUQ6 CAD Model

Description

The TMS320DM6437ZDUQ6 is a high-performance digital media system-on-chip (SoC) from Texas Instruments (TI), designed to meet the rigorous demands of image and video processing applications. This processor is part of the TMS320DM643x Digital Media Processor family and is based on TI's advanced TMS320C64x+ DSP core. It offers a robust set of features that make it ideal for a variety of multimedia and signal processing tasks in both industrial and consumer markets.

Key Features:

  • High-Performance DSP Core: The device is built around a powerful TMS320C64x+ DSP core, which operates at a frequency of up to 600 MHz, delivering up to 4800 MIPS (Million Instructions Per Second) of processing power.
  • Integrated Peripherals: The TMS320DM6437ZDUQ6 includes a host of integrated peripherals such as video ports, audio ports, a 10/100 Mb/s Ethernet MAC, and a variety of other interfaces that support a wide range of applications.
  • Extensive Memory Interface: It features a flexible memory interface that supports DDR2 SDRAM, allowing for high-speed data access and large buffer sizes essential for video processing tasks.
  • Video Processing Support: With dedicated video-imaging coprocessors, this processor can handle complex video algorithms and processing, making it suitable for applications such as surveillance, video conferencing, and digital media adapters.
  • Low Power Consumption: Despite its high performance, the TMS320DM6437ZDUQ6 is designed for low power consumption, which is critical for portable and battery-operated devices.
  • Development Tools: TI provides an extensive range of software development tools, libraries, and support to facilitate the design and development process, helping to reduce time-to-market for products based on this processor.

The TMS320DM6437ZDUQ6 is suitable for a wide array of applications, including professional audio equipment, home theater systems, digital signage, and security systems. Its combination of processing power, integrated peripherals, and support for high-level operating systems makes it a versatile choice for designers looking to create sophisticated multimedia products.

With its robust design and cutting-edge technology, the TMS320DM6437ZDUQ6 from Texas Instruments represents a reliable and efficient solution for today's demanding digital media processing requirements.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess