EN
  • EN
  • DE

TMS320DM6435ZWT5

Part No TMS320DM6435ZWT5
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 361-BGA / DSP Fixed-Point 32bit 500MHz 4000MIPS Automotive 361-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM643x, DaVinci
Packaging Tray
Type Fixed Point
Interface HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 500MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Win Source Part Number 797415-TMS320DM6435ZWT5
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM6435
Introduction Date January 30, 2008
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM6435ZWT5 CAD Model

Description

The TMS320DM6435ZWT5 is a high-performance digital media processor from Texas Instruments, belonging to their esteemed DaVinci™ series. This advanced system-on-chip (SoC) is designed to meet the rigorous demands of digital audio and video processing applications, including surveillance, video conferencing, multimedia devices, and digital signage.

Key Features:

  • High-Performance DSP Core: At the heart of the TMS320DM6435ZWT5 is a TMS320C64x+™ DSP core that operates at up to 720 MHz, delivering exceptional performance for complex multimedia processing tasks.
  • Integrated Video Processing Subsystems: The device includes video processing subsystems (VPSS) with HD video processing capabilities, enabling high-quality video capture, display, and manipulation.
  • Rich Peripheral Set: A comprehensive set of peripherals complements the processor, including a 10/100 Mb/s Ethernet MAC, a host of serial ports, and a high-speed USB 2.0 interface, facilitating versatile connectivity options.
  • Memory Flexibility: The processor supports a variety of memory interfaces, including DDR2, which allows for flexible and scalable memory solutions to meet the needs of different applications.
  • Advanced Security: Equipped with a robust security mechanism, the TMS320DM6435ZWT5 ensures secure data handling and intellectual property protection, which is critical for many modern digital media applications.

Applications:

The TMS320DM6435ZWT5 is ideal for a wide range of applications, such as:

  • Professional Audio/Video Equipment
  • Home Theater Systems
  • Security and Surveillance Systems
  • Video Conferencing Solutions
  • Digital Signage and Point-of-Sale Terminals

Design Support:

Texas Instruments provides extensive design support for the TMS320DM6435ZWT5, including technical documentation, software and development tools, and a supportive community forum. This ensures that developers can rapidly design and deploy systems based on this powerful processor.

In conclusion, the TMS320DM6435ZWT5 from Texas Instruments is a versatile and capable digital media processor, designed to deliver high-quality multimedia experiences while maintaining cost-effectiveness and power efficiency. Its robust feature set and comprehensive design support make it an ideal choice for developers looking to create cutting-edge digital media applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.2230 $56.2230
3+ $46.1317 $138.3951
4+ $44.6901 $178.7604
5+ $43.2485 $216.2425
6+ $41.8069 $250.8414
9+ $37.4820 $337.3380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 806 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess