EN
  • EN
  • DE

TMS320DM6435ZDUQ5

Part No TMS320DM6435ZDUQ5
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 376-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 500MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 376-BGA (23x23)
Win Source Part Number 043223-TMS320DM6435ZDUQ5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM6435ZDUQ5 CAD Model

Description

The Texas Instruments TMS320DM6435ZDUQ5 is a high-performance digital media processor based on the DaVinci technology platform. This processor is designed to meet the rigorous demands of modern multimedia applications, providing a robust solution for both industrial and consumer markets. With its advanced features and capabilities, the TMS320DM6435ZDUQ5 is an ideal choice for developers looking to create sophisticated systems for video and audio processing, including digital media players, set-top boxes, video security systems, and other embedded multimedia applications.

Key Features:

  • High-Performance Core: At the heart of the TMS320DM6435ZDUQ5 is a TMS320C64x+™ DSP core that operates at a frequency of up to 720 MHz, delivering exceptional processing power for handling complex algorithms and high-throughput tasks.
  • Integrated Peripherals: The processor includes a range of integrated peripherals, such as a Video Processing Subsystem (VPSS), a high-definition video imaging coprocessor (HDVICP), and an Ethernet MAC, which simplifies design and reduces system costs.
  • Rich Multimedia Support: It supports multiple audio and video codecs, enabling it to handle a variety of multimedia formats with ease. This versatility makes it suitable for a wide array of applications that require robust media processing capabilities.
  • Memory Flexibility: The TMS320DM6435ZDUQ5 comes with a flexible memory interface that supports DDR2, mDDR, and NAND/NOR flash memory, providing developers with options to choose the best memory solution for their specific application requirements.
  • Development Tools: Texas Instruments offers a comprehensive suite of development tools for the TMS320DM6435ZDUQ5, including software libraries, reference designs, and a robust development environment to accelerate the development process and reduce time to market.
  • Low Power Consumption: Designed with power efficiency in mind, the processor is suitable for applications where power consumption is a critical factor, without compromising on performance.

Applications:

The versatility and high performance of the TMS320DM6435ZDUQ5 make it an excellent choice for a variety of applications, including:

  • Professional and consumer digital video cameras
  • Video conferencing systems
  • Digital signage and point-of-sale displays
  • Video surveillance and security systems
  • Streaming media devices and servers

Overall, the Texas Instruments TMS320DM6435ZDUQ5 digital media processor is a powerful, efficient, and versatile solution that provides developers with the tools needed to create cutting-edge multimedia products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.8506 $93.7012
3+ $38.4416 $115.3248
5+ $37.2403 $186.2015
6+ $36.0390 $216.2340
8+ $34.8377 $278.7016
10+ $31.2338 $312.3380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess