EN
  • EN
  • DE

TMS320DM642GNZ

Part No TMS320DM642GNZ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 548-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 548-FCBGA (27x27)
Win Source Part Number 213167-TMS320DM642GNZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM642GNZ CAD Model

Description

Overview of TMS320DM642GNZ

The TMS320DM642GNZ is a high-performance digital media processor from Texas Instruments, belonging to their TMS320DM64x series of digital signal processors (DSPs). This product is designed to handle a wide range of multimedia processing tasks with efficiency and reliability, making it an ideal choice for applications in video and audio processing, telecommunications, industrial control, and more.

Key Features and Benefits

  • High-Performance DSP Core: At the heart of the TMS320DM642GNZ is a powerful DSP core capable of executing up to 7200 MIPS (Million Instructions Per Second) at a clock rate of 600 MHz. This allows for the rapid processing of complex algorithms and real-time data streams.
  • Integrated Video Ports: The processor includes multiple video port interfaces that support a range of video input and output formats. This feature simplifies the design of systems requiring video capture, processing, and display capabilities.
  • Enhanced Memory Architecture: To ensure smooth data flow and efficient processing, the TMS320DM642GNZ boasts a sophisticated memory architecture that includes a large on-chip RAM, external memory interfaces, and a high-bandwidth VBUSM (Video Bus Master Interface).
  • Robust Peripheral Set: The device comes with a comprehensive set of peripherals, including Ethernet MAC, I2C bus, UARTs, and timers, which enhance connectivity and control options for various applications.
  • Scalable Platform: As part of the TMS320DM64x family, the TMS320DM642GNZ ensures software and hardware scalability. This allows for easier upgrades and integration with other devices within the family, reducing development time and costs.
  • Low Power Consumption: Despite its high performance, the processor is designed to be power-efficient, making it suitable for applications where power availability is a constraint.

Applications

The versatility of the TMS320DM642GNZ makes it suitable for a diverse range of applications, including:

  • Professional video and audio processing equipment
  • Surveillance and security systems
  • Digital media servers and gateways
  • Teleconferencing systems
  • Industrial control systems

With its robust processing capabilities and a comprehensive feature set, the TMS320DM642GNZ from Texas Instruments stands out as a go-to solution for developers looking to build advanced digital media systems.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $258.2790 $258.2790
2+ $231.5605 $463.1210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess