EN
  • EN
  • DE

TMX320DM365AZCE

Part No TMX320DM365AZCE
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DIGITAL MEDIA SOC 338-NFBGA /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320DM3x, DaVinci™
Package Tray
Product Status Obsolete
Type Digital Media System-on-Chip (DMSoC)
Interface HPI, I2C, McBSP, MMC, SD, SPI, UART, USB
Clock Rate 300MHz
Non-Volatile Memory ROM (16kB)
On-Chip RAM 32kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.35V
Temperature Range - Operating 0°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 338-LFBGA
Supplier Device Package 338-BGA (13x13)
Base Product Number TMX320
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 296-24397
Standard Package 160
Win Source Part Number 1228654-TMX320DM365AZCE
Ultra Librarian 3D Model Ultra Librarian TMX320DM365AZCE CAD Model

Description

The TMX320DM365AZCE is a sophisticated digital media system-on-chip (SoC) from Texas Instruments, designed to cater to the demands of modern multimedia applications. This advanced chip is part of the DaVinci™ series, which is renowned for its high-performance digital media processing capabilities. The TMX320DM365AZCE is specifically engineered to deliver exceptional video and image quality, making it an ideal choice for a wide array of electronic products such as digital cameras, video surveillance systems, digital video recorders (DVRs), and portable media players.

Key Features:

  • High-Performance Processing: At the heart of the TMX320DM365AZCE is an ARM9 core running at a speed of up to 300 MHz, providing robust processing power for complex multimedia tasks.
  • Integrated Video Processing: The chip includes an advanced video processing subsystem that supports a range of codecs, including MPEG-4, H.264, and JPEG, enabling high-quality video encoding and decoding.
  • Enhanced Imaging Capabilities: With its dedicated image signal processing (ISP) capabilities, the SoC can handle high-resolution images with ease, supporting various image enhancements and corrections.
  • On-Chip Peripherals: A variety of built-in peripherals, such as USB 2.0, Ethernet MAC, and multiple SDIO interfaces, offer extensive connectivity options for product designs.
  • Low Power Consumption: Designed for efficiency, the TMX320DM365AZCE operates with low power consumption, making it suitable for battery-powered devices.
  • Scalable Solution: The flexibility of the TMX320DM365AZCE allows manufacturers to scale their products to meet different market requirements without significant changes to the core design.

Applications:

Thanks to its versatile feature set, the TMX320DM365AZCE is highly adaptable to a range of applications. It's particularly suited for:

  • High-definition (HD) video surveillance systems
  • Portable and handheld multimedia devices
  • IP network cameras and DVRs
  • Home automation and security systems
  • Automotive infotainment and driver assistance systems

With the TMX320DM365AZCE, Texas Instruments continues its legacy of providing cutting-edge solutions for the digital media industry, enabling product developers to create innovative and high-performing multimedia devices.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5384 $75.0768
4+ $30.8008 $123.2032
6+ $29.8383 $179.0298
7+ $28.8757 $202.1299
9+ $27.9132 $251.2188
12+ $25.0256 $300.3072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess