EN
  • EN
  • DE

TMS320DM642AGNZA5

Part No TMS320DM642AGNZA5
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 548-FCBGA / DSP Fixed-Point 32bit 500MHz 4000MIPS Automotive 548-Pin FCBGA Tray
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McASP, McBSP, PCI
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 548-BBGA, FCBGA
Manufacturer Package 548-FCBGA (27x27)
Win Source Part Number 797399-TMS320DM642AGNZA5
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM642
Introduction Date July 01, 2002
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM642AGNZA5 CAD Model

Description

The TMS320DM642AGNZA5 is a high-performance digital media processor from Texas Instruments, designed to meet the demanding requirements of multimedia and video applications. This versatile processor is a member of the TMS320DM64x™ series, which is renowned for its efficient processing capabilities and is based on the advanced TMS320C64x™ DSP core.

Key Features:

  • High-Performance DSP Core: At the heart of the TMS320DM642AGNZA5 is a powerful TMS320C64x DSP core that operates at a frequency of up to 720 MHz, delivering up to 5760 MIPS (Million Instructions Per Second). This enables the processor to handle complex algorithms and high-throughput data processing with ease.
  • Integrated Peripherals: The device includes a variety of peripherals that support a wide range of applications, including video and audio processing. It features multiple video ports, an Ethernet MAC, HPI (Host Port Interface), I2C bus, and multiple timers, among others.
  • Large On-Chip Memory: The TMS320DM642AGNZA5 is equipped with an ample amount of on-chip memory, including 256K bytes of RAM, which can be used for both program and data. This helps in achieving faster system performance by reducing the need for external memory access.
  • External Memory Interface: For applications requiring additional memory, the processor provides a flexible external memory interface that supports SDRAM, Flash, and other memory types.
  • Scalable Architecture: The processor's architecture is designed to be scalable, allowing for easy integration into a range of products, from entry-level to high-end systems.
  • Software Support: Texas Instruments provides extensive software support for the TMS320DM642AGNZA5, including DSP/BIOS, optimized DSP libraries, and development tools, which helps in reducing development time and cost.

Applications:

The TMS320DM642AGNZA5 is ideal for a variety of applications, particularly those requiring intensive signal processing capabilities, such as:

  • Professional and consumer video equipment
  • Video conferencing systems
  • Security surveillance systems
  • Digital media servers and gateways
  • Telecommunications infrastructure

With its combination of performance, integrated features, and software support, the TMS320DM642AGNZA5 is a robust solution for designers looking to create advanced digital media products.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $181.8965 $181.8965
2+ $163.0796 $326.1592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess