EN
  • EN
  • DE

TMX320DM8168ACYG

Part No TMX320DM8168ACYG
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSR 1031FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DM81x Video SOC, DaVinci™
Package Tray
Operating Temperature Range 0°C ~ 95°C (TJ)
Mounting Surface Mount
Package 1031-BFBGA, FCBGA
Case / Package 1031-FCBGA (25x25)
Family Name TMX320
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900494-TMX320DM8168ACYG
Ultra Librarian 3D Model Ultra Librarian TMX320DM8168ACYG CAD Model

Description

Product Overview: TMX320DM8168ACYG from Texas Instruments

The TMX320DM8168ACYG is a highly-integrated, multimedia processor from Texas Instruments, designed to meet the rigorous demands of modern, high-performance multimedia applications. This powerful system-on-chip (SoC) is part of the DaVinci™ series, which is renowned for its ability to handle complex digital signal processing (DSP) tasks with ease.

This processor is built with a multi-core architecture that includes ARM® and DSP cores, enabling it to handle a wide variety of tasks simultaneously. The ARM Cortex-A8 core runs at a speed of up to 1 GHz, providing a robust platform for high-level operating systems and application processing, while the C674x DSP core runs at up to 800 MHz, offering exceptional performance for real-time signal processing tasks.

With a focus on multimedia processing, the TMX320DM8168ACYG supports full HD (1080p) video encode and decode. It is capable of handling multiple video streams concurrently, making it an ideal choice for applications such as surveillance systems, digital media adaptors, and home audio and video equipment. The processor also features a comprehensive set of peripherals, including HDMI, SATA, PCI Express, and Gigabit Ethernet, which allow for versatile connectivity options.

On the graphics front, the TMX320DM8168ACYG is equipped with a 3D graphics accelerator that supports OpenGL ES 2.0, ensuring smooth and visually appealing graphics rendering. This capability is essential for user interfaces, gaming, and other graphics-intensive applications.

The device is manufactured using a 45nm process technology, which helps to reduce power consumption while maintaining high performance. This makes the TMX320DM8168ACYG not only powerful but also energy-efficient, a critical consideration for portable and embedded devices.

Overall, the TMX320DM8168ACYG from Texas Instruments is a versatile and powerful processor that delivers the high-quality multimedia processing capabilities required by today's demanding applications. Its combination of high-speed processing, advanced multimedia features, and energy efficiency make it a standout choice for designers and developers looking to create cutting-edge products.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess