EN
  • EN
  • DE

TMS320DM641AZNZ5

Part No TMS320DM641AZNZ5
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 548-FCBGA / DSP Fixed-Point 32bit 500MHz 4000MIPS Automotive 548-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McASP, McBSP
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 548-BBGA, FCBGA
Manufacturer Package 548-FCBGA (27x27)
Win Source Part Number 797397-TMS320DM641AZNZ5
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM641
Introduction Date April 05, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM641AZNZ5 CAD Model

Description

Introducing the TMS320DM641AZNZ5 from Texas Instruments

The TMS320DM641AZNZ5 is a high-performance Digital Media Processor from Texas Instruments, part of their TMS320DM64x series of digital signal processors (DSPs). This processor is designed to handle complex digital media tasks, making it an ideal choice for a wide range of multimedia applications, including digital video, streaming media, and broadcast equipment.

Key Features of the TMS320DM641AZNZ5:

  • High-Performance DSP Core: The device features a fixed-point DSP core that operates at a frequency of up to 600 MHz, delivering up to 4800 million instructions per second (MIPS). This high level of performance ensures smooth processing of audio and video signals for real-time applications.
  • Large On-Chip Memory: With integrated memory blocks including 64KB of L1 program cache, 16KB of data cache, and 128KB of L2 unified memory/cache, the TMS320DM641AZNZ5 is well-equipped to handle demanding multimedia processing tasks without the need for frequent external memory access.
  • Enhanced Direct-Memory-Access (EDMA) Controller: The processor includes a highly efficient EDMA controller that supports high-speed data transfers, thereby reducing CPU loading and increasing system throughput.
  • Robust Peripherals: A variety of peripherals are integrated into the device, including a Video Port Interface (VPIF), Inter-Integrated Circuit (I2C) bus, and multiple audio serial ports (McBSPs), providing versatile connectivity options for various multimedia applications.
  • Low Power Consumption: Despite its high performance, the TMS320DM641AZNZ5 is designed to maintain low power consumption, making it suitable for power-sensitive applications.

The TMS320DM641AZNZ5 also supports a wide range of video and audio codecs, thanks to its powerful DSP core and optimized software libraries. Developers can take advantage of the Texas Instruments' Code Composer Studio™ Integrated Development Environment (IDE), which offers a comprehensive suite of tools for efficient development and debugging of applications tailored for the TMS320DM64x series processors.

Whether you're designing professional-grade video editing equipment, digital signage solutions, or advanced surveillance systems, the TMS320DM641AZNZ5 provides the processing power, flexibility, and reliability required to deliver top-notch digital media performance.

You May Also Be Interested in

NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess