EN
  • EN
  • DE

TMS320DM640AGDK4

Part No TMS320DM640AGDK4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Video/Imaging Fixed-Point Digital Signal Processors | IC FIXED-POINT DSP 548-FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Fixed Point
Interface I2C, McASP, McBSP
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 90°C
Mounting Style SMD
Manufacturer Package 548-BFBGA, FCCSPBGA
Supplier Device Package 548-FC/CSP (23x23)
Family Part Number TMS320DM640
Manufacturer Pack Quantity 60
MSL Level 4 (72 Hours)
Win Source Part Number 1271181-TMS320DM640AGDK4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM640AGDK4 CAD Model

Description

The TMS320DM640AGDK4 is a high-performance digital media processor from Texas Instruments, belonging to their TMS320DM64x series. This processor is specifically designed to handle the demanding needs of digital media applications, providing a robust solution for developers looking to create advanced multimedia products.

Key Features:

  • High-Performance Digital Signal Processing: The TMS320DM640AGDK4 features a DSP core that can execute up to 7200 MIPS (Million Instructions Per Second), making it an ideal choice for intensive signal processing tasks in applications such as video and audio processing, telecommunications, and real-time control.
  • Integrated Peripherals: This processor comes with a range of integrated peripherals, including a Video Port Interface (VPIF), an I2C bus, UART interfaces, and GPIOs, providing flexibility and reducing the need for additional external components.
  • Large On-Chip Memory: With a substantial on-chip memory, the TMS320DM640AGDK4 reduces the need for external memory, which can help to lower system cost and complexity. This memory is also optimized for high-speed data access, which is critical for media processing tasks.
  • Scalable Architecture: The scalable architecture of the TMS320DM640AGDK4 allows it to be used in a variety of applications, ranging from single processor configurations to complex, multiple DSP systems, providing designers with the flexibility to scale their solutions according to their needs.
  • Low Power Consumption: Despite its powerful capabilities, the TMS320DM640AGDK4 is designed for low power consumption, making it suitable for portable and handheld devices where power efficiency is paramount.
  • Development Support: Texas Instruments provides extensive development support for the TMS320DM640AGDK4, including software tools, reference designs, and a strong community of developers and engineers. This support helps to reduce development time and cost.

Applications:

The TMS320DM640AGDK4 is well-suited for a wide range of applications, particularly those that require high-quality digital media processing, such as:

  • Professional and consumer audio/video equipment
  • Surveillance and security systems
  • Video conferencing systems
  • Digital signage and kiosks
  • Medical imaging devices

In conclusion, the TMS320DM640AGDK4 from Texas Instruments is a versatile and powerful digital media processor that provides a comprehensive solution for complex multimedia processing tasks. Its combination of performance, integrated features, and development support make it a top choice for developers in the digital media industry.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.4985 $74.9970
4+ $30.7680 $123.0720
6+ $29.8065 $178.8390
7+ $28.8450 $201.9150
9+ $27.8835 $250.9515
13+ $24.9990 $324.9870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess