EN
  • EN
  • DE

TMS320DM355DZCE135

Part No TMS320DM355DZCE135
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA SOC 337NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 135MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 337-NFBGA (13x13)
Win Source Part Number 1110317-TMS320DM355DZCE135
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320DM355DZCE135 CAD Model

Description

The TMS320DM355DZCE135 is a highly integrated, programmable platform that leverages Texas Instruments' TMS320DM355 Digital Media System-on-Chip (DMSoC). This product is specifically designed to meet the rigorous demands of portable and fixed multimedia applications.

Key Features

  • Processor Core: The device incorporates a TMS320C64x+™ DSP core, which operates at a clock speed of 135 MHz, providing high-performance processing capabilities that are essential for multimedia data processing.
  • Video Processing: It features an integrated video processing engine that supports a range of codecs, including MPEG-4, JPEG, and others, making it ideal for applications such as digital still cameras, portable media players, and digital video recorders.
  • On-Chip Memory: Equipped with on-chip memory, the DM355DZCE135 reduces the need for external memory components, which can help in reducing system cost and complexity.
  • Connectivity: The device provides a host of connectivity options including USB 2.0, MMC/SD card interfaces, and an ATA/ATAPI interface, facilitating easy integration into a wide array of multimedia devices.
  • Power Efficiency: Designed with power efficiency in mind, the TMS320DM355DZCE135 is capable of delivering robust performance while maintaining low power consumption, making it suitable for battery-powered devices.
  • Development Support: Texas Instruments offers a comprehensive suite of development tools for the DM355 series, including evaluation modules, software development kits, and reference designs to accelerate the development process.

Applications

The versatility of the TMS320DM355DZCE135 makes it a prime choice for a variety of applications, such as:

  • Portable and handheld multimedia devices
  • High-definition digital video cameras and camcorders
  • IP network cameras and surveillance systems
  • Digital signage and point-of-sale displays
  • Interactive set-top boxes and video conferencing systems

With its combination of performance, multimedia capabilities, and power efficiency, the TMS320DM355DZCE135 from Texas Instruments represents a sophisticated solution for manufacturers looking to create high-quality, feature-rich digital media products.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.1417 $79.1417
2+ $64.9368 $129.8736
3+ $62.9076 $188.7228
4+ $60.8783 $243.5132
5+ $58.8490 $294.2450
6+ $52.7612 $316.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,465 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess