EN
  • EN
  • DE

TMS320DM270GHK

Part No TMS320DM270GHK
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DM270 REV1.2(288PIN/16X16MM GHK)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 373824-TMS320DM270GHK
Ultra Librarian 3D Model Ultra Librarian TMS320DM270GHK CAD Model

Description

The TMS320DM270GHK is a highly integrated, programmable platform designed by Texas Instruments (TI) for multimedia applications. As part of the TMS320 series, this digital signal processor (DSP) is optimized for digital audio, video, and image processing, which makes it a perfect fit for a wide range of applications, from portable devices to complex multimedia systems.

Key Features

  • High-Performance DSP Core: The core of the TMS320DM270GHK is based on TI's advanced DSP architecture, allowing for efficient execution of audio and video algorithms.
  • Integrated Multimedia Support: With built-in support for MPEG4 video and other multimedia formats, this processor is capable of handling complex multimedia processing tasks with ease.
  • Low Power Consumption: Designed with power efficiency in mind, it is well-suited for battery-powered devices where long operational life is critical.
  • On-Chip Peripherals: The device includes a range of on-chip peripherals such as video and audio I/O, USB interface, and LCD controller, reducing the need for external components.
  • Flexible Memory Interface: It supports a variety of memory types, including SDRAM and Flash, providing designers with flexibility in system design.

Applications

The TMS320DM270GHK is ideal for a diversity of applications, including but not limited to:

  • Portable Media Players
  • Digital Cameras
  • Handheld Gaming Devices
  • Video Conferencing Systems
  • Security and Surveillance Equipment

Development Support

Texas Instruments provides comprehensive development support for the TMS320DM270GHK with software development tools, reference designs, and technical documentation to assist engineers in accelerating their product development cycles.

In summary, the TMS320DM270GHK from Texas Instruments is a powerful, efficient, and versatile DSP that is an excellent choice for developers looking to create advanced multimedia products.

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6862 $57.3724
5+ $23.5374 $117.6870
7+ $22.8019 $159.6133
10+ $22.0664 $220.6640
12+ $21.3308 $255.9696
16+ $19.1242 $305.9872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess