EN
  • EN
  • DE

TMS320DA105PGE160

Part No TMS320DA105PGE160
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DIGITAL MEDIA SOC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Package Tray
Product Status Active
Base Product Number TMS320
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 797383-TMS320DA105PGE160
Ultra Librarian 3D Model Ultra Librarian TMS320DA105PGE160 CAD Model

Description

Introducing the TMS320DA105PGE160 Digital Signal Processor

The TMS320DA105PGE160 is a state-of-the-art digital signal processor (DSP) from Texas Instruments, renowned for its high performance and efficiency in handling complex signal processing tasks. This processor is an integral component for a wide array of applications, including audio processing, telecommunications, industrial control systems, and more.

Key Features:

  • Advanced DSP Core: At the heart of the TMS320DA105PGE160 is a powerful DSP core capable of executing up to 160 million instructions per second (MIPS). This ensures swift and efficient processing of data-intensive tasks.
  • Integrated Memory: The device comes equipped with ample on-chip memory, which includes both RAM and ROM, facilitating quick data access and storage without the need for external memory components.
  • High-Quality Audio Processing: This DSP is particularly well-suited for audio applications, offering features such as a multi-channel audio serial port (McASP), which enables high-fidelity audio data transfer.
  • Flexible Peripheral Set: A variety of peripherals are integrated into the TMS320DA105PGE160, including timers, serial ports, and a host of I/O pins, allowing for versatile connectivity and system integration.
  • Energy Efficient: Designed with power efficiency in mind, the processor minimizes energy consumption, making it ideal for portable and battery-powered devices.
  • Robust Package: The TMS320DA105PGE160 is available in a 144-pin LQFP (Low-Profile Quad Flat Package) that ensures a compact footprint while providing sufficient I/O capabilities for complex designs.

Applications:

The versatility of the TMS320DA105PGE160 DSP enables it to be used across various industries and applications. It is particularly adept at handling real-time data processing, which is crucial in fields such as:

  • Professional and consumer audio systems
  • Voice and speech processing
  • Telecommunications infrastructure
  • Instrumentation and control
  • Automotive electronics

With its combination of processing power, integrated features, and energy efficiency, the TMS320DA105PGE160 from Texas Instruments represents a sophisticated solution for designers looking to incorporate advanced DSP capabilities into their products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5199 $66.0796
8+ $13.5548 $108.4384
12+ $13.1313 $157.5756
16+ $12.7077 $203.3232
21+ $12.2841 $257.9661
28+ $11.0133 $308.3724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess