EN
  • EN
  • DE

TMS320C6748BZWT4

Part No TMS320C6748BZWT4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 361NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000912-TMS320C6748BZWT4
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded DSP (Digital Signal Processors)
Series TMS320C674x
Package Tray
Type Fixed/Floating Point
Operating Temperature 0°C ~ 90°C (TJ)
Mounting Type Surface Mount
Package / Case 361-LFBGA
Supplier Device Package 361-NFBGA (16x16)
Ultra Librarian 3D Model Ultra Librarian TMS320C6748BZWT4 CAD Model

Description

Texas Instruments TMS320C6748BZWT4 Digital Signal Processor

The TMS320C6748BZWT4 from Texas Instruments is a high-performance, low-power, fixed/floating-point Digital Signal Processor (DSP) that is part of the TMS320C674x DSP family. This processor is designed to meet the intense processing needs of modern audio and video applications, as well as to address the demanding computation requirements in industrial, medical, and security applications.

With a powerful core running at up to 456 MHz, the TMS320C6748BZWT4 delivers up to 3656 MIPS (Million Instructions Per Second), making it an excellent choice for applications requiring extensive signal processing capabilities such as speech and audio processing, biometric analysis, and advanced industrial control.

One of the key features of this DSP is its fixed- and floating-point precision, which provides developers the flexibility to use both types of arithmetic for different parts of their applications. This helps in optimizing the performance without compromising on precision or dynamic range.

The TMS320C6748BZWT4 also comes with an integrated memory controller that supports 16-bit or 32-bit DDR2 SDRAM, mDDR (mobile DDR), and 16-bit SDRAM, providing ample bandwidth for data-intensive tasks. In addition to this, the DSP includes a rich set of peripherals such as USB 2.0, McBSP (Multi-channel Buffered Serial Port), I2C, and UART interfaces, allowing for easy integration with a variety of external devices and systems.

For enhanced performance in image and video processing applications, the processor is equipped with a programmable high-definition video/imaging coprocessor (HDVICP) and a two-level cache architecture that comprises a 32KB L1 Program Cache, a 32KB L1 Data Cache, and a 256KB L2 Cache, which can be configured as SRAM, cache, or a combination of both.

To facilitate development, Texas Instruments provides comprehensive software support, including the Code Composer Studio IDE, optimized DSP libraries, and the TI-RTOS, which can help in reducing the time to market for products utilizing the TMS320C6748BZWT4 DSP.

Overall, the TMS320C6748BZWT4 is a versatile and efficient solution for developers looking to leverage high-speed DSP processing in their next-generation electronic products.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.3206 $89.3206
2+ $86.5293 $173.0586
3+ $83.7380 $251.2140
4+ $80.9468 $323.7872
5+ $72.5730 $362.8650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess