EN
  • EN
  • DE

74ABT162245ADGG

Part No 74ABT162245ADGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-Bit bus transceiver with 30W series termination resistors (3-State)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130145-74ABT162245ADGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT162245ADGG CAD Model

Description

NXP 74ABT162245ADGG: 16-Bit Transceiver with Direction Pin

The NXP 74ABT162245ADGG is a high-performance, 16-bit bidirectional transceiver designed for asynchronous communication between data buses. The device is part of NXP's ABT range of products, known for their robust performance and compatibility with TTL levels. This transceiver is ideal for applications that require a two-way data flow with the ability to control the direction of data transmission.

Featuring a 48-pin TSSOP (Thin Shrink Small Outline Package), the 74ABT162245ADGG ensures a compact footprint on PCB layouts, making it suitable for space-constrained applications. The device operates over a wide voltage range of 4.5V to 5.5V, which enables it to interface with both 5V legacy systems and newer, lower-voltage logic, providing design flexibility and ease of integration into various system architectures.

The transceiver's 16-bit width allows for the simultaneous transmission of 16 data lines, improving data throughput and reducing the number of components needed for parallel data applications. The direction of data flow is determined by the state of the direction control (DIR) input, while the output enable (OE) input ensures that the outputs are in a high-impedance state when the device is not in use or when the bus is being used by another component.

Key features of the NXP 74ABT162245ADGG include:

  • High-speed, non-inverting transceiver operation
  • Power-off disable outputs permit "live insertion"
  • Support for mixed-mode signal operation (5V input/output voltage with 3.3V VCC)
  • Low propagation delay and output transition times
  • Bus-hold data inputs eliminate the need for external pull-up resistors
  • ESD protection exceeds JESD 22

With its robust ESD protection, the device is well-suited for use in environments where electrostatic discharge could pose a risk to the integrity of the data or the device itself. The bus-hold feature helps maintain last active state without the need for external components, simplifying design and reducing bill of materials costs.

In summary, the NXP 74ABT162245ADGG is a versatile, high-speed transceiver that offers reliable performance for data bus communication in a variety of digital systems. Its wide compatibility and advanced features make it an excellent choice for designers looking to create efficient and reliable high-speed data pathways within their applications.

You May Also Be Interested in

Texas Instruments
Lowest to $12.6416
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Panasonic
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Infineon Technologies
Lowest to $9.7932
Rohm Semiconductor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3222 $58.5442
27+ $4.3671 $117.9117
41+ $4.2308 $173.4628
57+ $4.0945 $233.3865
73+ $3.9582 $288.9486
98+ $3.5482 $347.7236
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess