EN
  • EN
  • DE

TMS320C6746BZWT3

Part No TMS320C6746BZWT3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 361NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Texas Instruments
Packaging Tray
Product Status Obsolete
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, McBSP, SPI, UART, USB
Clock Rate 375MHz
Non-Volatile Memory ROM (1.088MB)
On-Chip RAM 488kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.00V, 1.10V, 1.20V, 1.30V
Temperature Range - Operating 0°C ~ 90°C (TJ)
Mounting Surface Mount
Case / Package 361-LFBGA
Supplier Device Package 361-NFBGA (16x16)
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 1319925-TMS320C6746BZWT3
Ultra Librarian 3D Model Ultra Librarian TMS320C6746BZWT3 CAD Model

Description

Product Overview: TMS320C6746BZWT3

The TMS320C6746BZWT3 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of modern signal processing applications. This powerful DSP is part of the TMS320C674x family, which is well-known for its efficient performance and low power consumption. The TMS320C6746BZWT3 is an ideal solution for applications requiring intensive processing capabilities such as audio and voice processing, industrial control, biometrics, and medical imaging.

Key Features:

  • High-Performance Processing: Equipped with a fixed and floating-point DSP core running at up to 375 MHz, this processor delivers 3000 MIPS (Million Instructions Per Second), making it capable of handling complex algorithms and computations with ease.
  • On-Chip Memory: Includes 32KB of L1 program cache, 32KB of L1 data cache, and 256KB of L2 RAM, which can be configured as cache or directly accessed, providing designers with flexibility in memory usage.
  • Enhanced Peripheral Set: Offers a rich set of peripherals, including a 10/100 Mb/s Ethernet MAC, a high-speed USB 2.0 On-The-Go interface, and multiple serial ports for enhanced connectivity options.
  • Low Power Consumption: With advanced power management techniques and low-power active and standby modes, this DSP ensures energy-efficient operation, making it suitable for portable and battery-powered devices.
  • Robust Integration: Integrates several key components such as a Viterbi coprocessor, a Telecom Interface Serial Port (TIS), and a Direct Memory Access (DMA) controller, which simplifies design and reduces system costs.
  • PIN-Compatible Family: The TMS320C6746BZWT3 is pin-to-pin compatible with other devices in the TMS320C674x family, allowing for easy scalability and design reuse.

Applications:

The versatility of the TMS320C6746BZWT3 makes it suitable for a broad range of applications. It excels in scenarios that require real-time data processing, such as:

  • Professional and consumer audio equipment
  • Industrial control systems
  • Biometric analysis and security systems
  • Medical imaging devices
  • Communications infrastructure

In summary, the TMS320C6746BZWT3 from Texas Instruments is a powerful, efficient, and versatile DSP that provides designers with a high level of integration and performance for a wide array of signal processing applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess