EN
  • EN
  • DE

TMS320C6745DPTP4

Part No TMS320C6745DPTP4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 176HLQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Texas Instruments
Packaging Tube
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, I2C, McASP, SPI, UART, USB
Clock Rate 456MHz
Non-Volatile Memory External
On-Chip RAM 320kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 90°C (TJ)
Mounting Surface Mount
Case / Package 176-LQFP Exposed Pad
Supplier Device Package 176-HLQFP (24x24)
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number -296-42944-5-ND,TMS320C6745DPTP4-ND,296-42944-5
Standard Package 40
Win Source Part Number 1321850-TMS320C6745DPTP4
Ultra Librarian 3D Model Ultra Librarian TMS320C6745DPTP4 CAD Model

Description

The TMS320C6745DPTP4 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), designed to meet the rigorous processing demands of embedded audio, industrial, and biometric applications. This processor is part of TI's TMS320C6745 family, which is known for its optimal blend of performance, power efficiency, and cost-effectiveness.

Key Features

  • Core Performance: At the heart of the TMS320C6745DPTP4 is a fixed- and floating-point DSP core that runs at a clock speed of up to 300 MHz, delivering up to 2400 MIPS (Million Instructions Per Second). This makes it suitable for multitasking environments and high-speed data processing.
  • Memory: The device comes equipped with integrated memory, including 32KB of L1 program cache, 32KB of L1 data cache, and 256KB of L2 RAM, which can be configured as cache or memory. This helps to ensure quick data access and efficient operation.
  • Peripheral Integration: A variety of integrated peripherals are provided to support diverse application needs, such as a 10/100 Mb/s Ethernet MAC, a high-speed USB 2.0 OTG interface, and an MMC/SD card interface, among others.
  • Low-Power Consumption: Designed with power-sensitive applications in mind, the TMS320C6745DPTP4 features multiple power-saving modes, making it ideal for portable and battery-powered devices.
  • Development Support: Texas Instruments provides a comprehensive suite of development tools for the TMS320C6745DPTP4, including software libraries, an integrated development environment (IDE), and evaluation modules to accelerate the design process.

Applications

The versatile TMS320C6745DPTP4 is well-suited for a wide range of applications. It excels in scenarios that require intensive signal processing capabilities, such as:

  • Professional and consumer audio equipment
  • Industrial control and automation systems
  • Medical imaging devices
  • Biometric analysis and security systems
  • Communication infrastructure

With its robust architecture, integrated peripherals, and support for advanced signal processing, the TMS320C6745DPTP4 from Texas Instruments is a powerful solution for developers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5190 $59.0380
5+ $24.2207 $121.1035
7+ $23.4638 $164.2466
9+ $22.7069 $204.3621
12+ $21.9500 $263.4000
16+ $19.6793 $314.8688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess