EN
  • EN
  • DE

TMS320C6742EZWT2

Part No TMS320C6742EZWT2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 361NFBGA / DSP Fixed-Point/Floating-Point 16bit 200MHz 1600MIPS 361-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C674x
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Host Interface, I2C, McASP, McBSP, SPI, UART
Clock Rate 200MHz
Non-Volatile Memory ROM (1.088 MB)
On-Chip RAM 488kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.00V, 1.10V, 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Win Source Part Number 797370-TMS320C6742EZWT2
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6742
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6742EZWT2 CAD Model

Description

Product Overview: TMS320C6742EZWT2

The TMS320C6742EZWT2 is a high-performance, low-power digital signal processor (DSP) from Texas Instruments (TI), designed to meet the rigorous processing demands of modern embedded audio, industrial, and biometric applications. This DSP is part of the TMS320C674x series, which is renowned for its efficient processing and optimized power consumption.

Key Features

  • Advanced DSP Core: The TMS320C6742EZWT2 features a fixed and floating-point DSP core, running at a frequency of up to 456 MHz. This core provides a balance of performance and precision, allowing for versatile signal processing capabilities.
  • Integrated Memory: It comes equipped with an ample amount of on-chip memory, including 256KB of RAM and 32KB of L1 program cache, which helps to optimize system performance by reducing external memory access latency.
  • Rich Peripherals: This DSP includes a range of peripherals such as a multichannel audio serial port (McASP), multichannel buffered serial ports (McBSP), and a host of other communication interfaces, including UART, SPI, and I2C, enabling easy integration with a wide array of external devices.
  • Power Efficiency: Designed for power-sensitive applications, the TMS320C6742EZWT2 incorporates several power-saving features, such as multiple power-down modes and a dynamic power scaling capability.
  • Development Support: TI provides extensive development support for the TMS320C6742EZWT2 with its integrated development environment (IDE), Code Composer Studio, and a comprehensive suite of software libraries and tools to accelerate application development.

Applications

The TMS320C6742EZWT2 is ideally suited for a variety of applications where efficient digital signal processing is paramount. These include:

  • Professional and consumer audio systems
  • Biometric analysis and security systems
  • Industrial control and automation
  • Medical imaging and diagnostics equipment
  • Communication infrastructure

With its robust processing capabilities, comprehensive feature set, and power efficiency, the TMS320C6742EZWT2 from Texas Instruments is an excellent choice for designers looking to create sophisticated systems requiring complex signal processing and low power consumption.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7148 $62.8592
8+ $12.8942 $103.1536
13+ $12.4913 $162.3869
17+ $12.0883 $205.5011
22+ $11.6854 $257.0788
29+ $10.4765 $303.8185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,552 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess