EN
  • EN
  • DE

IRF7524D1PBF

Part No IRF7524D1PBF
Manufacturer Infineon Technologies
Catalog FETs - Single
Description Co-packaged HEXFET Power | MOSFET P-CH 20V 1.7A MICRO-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube
Status Obsolete
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 20V
Id - Continuous Drain Current 1.7A
Drive Voltage (Max Rds On, Min Rds On) 2.7V, 4.5V
Rds On (Maximum) at Id, Vgs 270mOhm at 1.2A, 4.5V
Gate Source Voltage(th) (Maximum) at Id 700mV at 250μA
Gate Charge (Qg) (Maximum) at Vgs 8.2nC at 4.5V
Gate Source Voltage (Maximum) ±12V
Input Capacitance (Ciss) (Maximum) at Vds 240pF at 15V
FET Feature Schottky Diode (Isolated)
Power Dissipation (Maximum) 1.25W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package Micro8
Manufacturer Package 8-TSSOP, 8-MSOP
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1187326-IRF7524D1PBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRF7524D1PBF CAD Model

Description

The IRF7524D1PBF is a single N-Channel MOSFET from Infineon Technologies, packaged in a DirectFET™ MX package. This MOSFET is designed for high-frequency, high-efficiency power conversion applications, offering exceptional thermal performance and low on-resistance.

Applications:

  • Synchronous Rectification in DC-DC Converters
  • Power Supplies
  • Motor Control
  • High-Frequency Switching Applications
  • POL (Point-of-Load) Converters

Features:

  • N-Channel MOSFET
  • DirectFET™ MX Package
  • Low On-Resistance (RDS(on))
  • High Current Capability
  • Low Gate Charge (Qg)
  • Optimized for High-Frequency Switching
  • Lead-Free
  • RoHS Compliant

Benefits:

  • Superior Thermal Performance: The DirectFET™ package provides excellent heat transfer, enabling higher power density.
  • High Efficiency: Low on-resistance minimizes power losses, resulting in higher efficiency.
  • Fast Switching: Low gate charge and optimized design enable fast switching speeds.
  • Compact Design: The DirectFET™ package offers a small footprint, saving board space.
  • Improved Reliability: Robust design for demanding applications.

Specifications:

The IRF7524D1PBF typically features a drain-source voltage (Vds) rating of 30V, a continuous drain current (Id) rating of 24A, and an on-resistance (RDS(on)) of approximately 3.2 mOhms at a gate-source voltage (Vgs) of 10V. The device is designed for efficient heat dissipation through the DirectFET™ package, maximizing power handling capability. Its low gate charge minimizes switching losses, improving efficiency at high frequencies.

Proper thermal management is essential for reliable performance. Ensure adequate heat sinking and consider the thermal resistance of the package to keep the device within its safe operating area. Refer to the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4636 $57.9500
305+ $0.3805 $116.0525
475+ $0.3686 $175.0850
650+ $0.3567 $231.8550
840+ $0.3448 $289.6320
1,125+ $0.3091 $347.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,900 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess