EN
  • EN
  • DE

DS8005-RRX+

Part No DS8005-RRX+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 2 CHAN 28SOIC / 2 Channel AFE Bit 7 kW 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Maxim Integrated
Package Tube
Product Status Active
Number of Channels 2
Power (Watts) 7 kW
Voltage - Supply, Digital 2.7V ~ 6V
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DS8005
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869596-DS8005-RRX+
Ultra Librarian 3D Model Ultra Librarian DS8005-RRX+ CAD Model

Description

The Maxim Integrated DS8005-RRX+ is a state-of-the-art dual interface IC that seamlessly combines contact and contactless communication interfaces, designed to offer a flexible solution for multi-protocol smart card applications. This advanced chip is a perfect choice for applications such as banking, secure access, and mobile communications, where reliability and security are of paramount importance.

Key Features

  • Integrated Power Management: The DS8005-RRX+ includes an efficient power management system that ensures stable operation across various power sources, making it ideal for portable and battery-powered devices.
  • Dual Interface Capability: With both ISO/IEC 7816 for contact and ISO/IEC 14443 Type B for contactless interfaces, this IC provides versatility for designers to implement in a wide range of applications.
  • Enhanced Security: Maxim Integrated prioritizes security with this IC, incorporating features that protect against fraud and unauthorized access, ensuring the integrity of the data and transactions.
  • High Data Transfer Rate: The DS8005-RRX+ supports high-speed data transfer, which is essential for efficient and fast communication in today's smart card applications.

Applications

The versatility of the DS8005-RRX+ makes it suitable for a broad spectrum of applications including:

  • Banking and Payment Cards
  • Identification and Access Control Systems
  • Public Transportation Fare Collection
  • Mobile Communications

Technical Specifications

The DS8005-RRX+ is designed with technical specifications that ensure high performance and compatibility with current industry standards:

  • Supply Voltage: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 28-Pin TSSOP
  • Compliance with ISO/IEC 7816 and ISO/IEC 14443 Type B standards

With Maxim Integrated's commitment to quality and performance, the DS8005-RRX+ dual interface IC stands as a robust solution for developers looking to integrate contact and contactless capabilities into their smart card applications.

You May Also Be Interested in

Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0984 $63.2952
6+ $17.3115 $103.8690
9+ $16.7705 $150.9345
13+ $16.2295 $210.9835
16+ $15.6886 $251.0176
22+ $14.0656 $309.4432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess