EN
  • EN
  • DE

TMS320C6742EZCE2

Part No TMS320C6742EZCE2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 361NFBGA / DSP Fixed-Point/Floating-Point 16bit 200MHz 1600MIPS 361-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C674x
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Host Interface, I2C, McASP, McBSP, SPI, UART
Clock Rate 200MHz
Non-Volatile Memory ROM (1.088 MB)
On-Chip RAM 488kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.00V, 1.10V, 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (13x13)
Win Source Part Number 797369-TMS320C6742EZCE2
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6742
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6742EZCE2 CAD Model

Description

The TMS320C6742EZCE2 is a high-performance, fixed and floating-point digital signal processor (DSP) from Texas Instruments (TI). This processor is part of the TMS320C674x family, known for its efficient processing capabilities and power optimization, making it an ideal choice for a wide range of applications, including audio, telecom, instrumentation, and industrial control systems.

Key Features:

  • Clock Speed: The TMS320C6742EZCE2 operates at a clock speed of up to 300MHz, providing robust processing power for demanding applications.
  • Memory: It includes integrated memory features such as 32KB of L1 program cache, 32KB of L1 data cache, and 256KB of L2 cache, which can be configured as SRAM for flexible data and instruction management.
  • Architecture: Built on the advanced VelociTI.2 architecture, this DSP supports both fixed and floating-point arithmetic, which enhances the precision and dynamic range of computations.
  • Peripherals: A broad set of peripherals are integrated, including a multichannel audio serial port (McASP), multichannel buffered serial ports (McBSP), inter-integrated circuit (I2C) bus, serial peripheral interfaces (SPI), and a high-speed USB 2.0 with PHY, allowing for versatile connectivity options.
  • Power Efficiency: The TMS320C6742EZCE2 is designed with power-saving features such as multiple power domains and dynamic power scaling, which help to minimize power consumption based on processing demands.

Applications:

This DSP is suitable for a variety of applications, including:

  • Professional and consumer audio systems
  • Telecommunications infrastructure
  • Medical imaging devices
  • Industrial control and automation systems
  • Test and measurement equipment

With its robust processing capabilities, the TMS320C6742EZCE2 from Texas Instruments is a powerful solution for developers seeking to integrate advanced DSP functionality into their designs. Its combination of speed, efficiency, and integrated features make it a versatile choice for a multitude of signal processing tasks.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess