EN
  • EN
  • DE

TMS320C6742BZWTA2

Part No TMS320C6742BZWTA2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 361NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Texas Instruments
Packaging Tray
Product Status Obsolete
Type Fixed/Floating Point
Interface EBI/EMI, Host Interface, I2C, McASP, McBSP, SPI, UART
Clock Rate 200MHz
Non-Volatile Memory ROM (1.088MB)
On-Chip RAM 488kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.00V, 1.10V, 1.20V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting Surface Mount
Case / Package 361-LFBGA
Supplier Device Package 361-NFBGA (16x16)
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 1319919-TMS320C6742BZWTA2
Ultra Librarian 3D Model Ultra Librarian TMS320C6742BZWTA2 CAD Model

Description

The Texas Instruments TMS320C6742BZWTA2 is a high-performance, low-power digital signal processor (DSP) from the renowned TMS320C6000 DSP family. This processor is designed to meet the rigorous processing demands of modern embedded audio, telecommunications, and industrial applications.

Key Features:

  • Core Performance: The TMS320C6742BZWTA2 boasts a fixed-and floating-point DSP core that operates at a frequency of up to 456 MHz, delivering up to 3656 MIPS (Million Instructions Per Second) of processing power.
  • On-Chip Memory: It comes equipped with a robust on-chip memory system that includes 256KB of RAM, which can be configured as mapped RAM or cache, and a 32KB L1 program cache to enhance performance.
  • External Memory Interface: The device supports a flexible external memory interface (EMIF) that provides a glueless connection to a variety of memory types including DDR2, mDDR, and SDRAM.
  • Rich Peripherals: A wide range of peripherals is integrated, including a 10/100 Mb/s Ethernet MAC (EMAC) with a Management Data Input/Output (MDIO) module, host-port interface (HPI), inter-integrated circuit (I2C) bus, multichannel audio serial port (McASP), and serial peripheral interfaces (SPI).
  • Power Efficiency: Designed for low-power consumption, the TMS320C6742BZWTA2 incorporates several power-saving techniques, making it suitable for battery-powered and energy-sensitive applications.
  • Advanced Development Support: Texas Instruments provides comprehensive development support for the TMS320C6742BZWTA2 with software tools, reference designs, and a robust ecosystem of modules and software from TI and third-party developers.

Applications:

The DSP's high level of integration and performance capabilities make it ideal for a variety of applications, including:

  • Professional and consumer audio systems
  • Voice and audio processing
  • Industrial control and automation
  • Medical imaging devices
  • Telecommunications infrastructure

The TMS320C6742BZWTA2 represents an optimal mix of high performance, power efficiency, and integrated peripherals, making it a top choice for designers looking to optimize their system performance while managing power budgets effectively.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess