EN
  • EN
  • DE

TMS320C6727GDH300

Part No TMS320C6727GDH300
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FLOATING-POINT DSP 256-BGA / DSP Floating-Point 32bit/64bit 300MHz 300MIPS 256-Pin BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C672x
Packaging Tray
Part Status Obsolete(EOL)
Type Floating Point
Interface EBI/EMI, HPI, I2C, McASP, SPI
Clock Rate 300MHz
Non-Volatile Memory ROM (384 kB)
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 256-BGA
Manufacturer Package 256-BGA (17x17)
Win Source Part Number 797368-TMS320C6727GDH300
Popularity Medium
Supply and Demand Status Balance
Family Name TMS320C6727
Introduction Date May 01, 2005
ECCN 3A991.a.2
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMS320C6727GDH300 CAD Model

Description

The TMS320C6727GDH300 is a powerful digital signal processor (DSP) from Texas Instruments, designed to meet the demands of high-performance signal processing applications. This DSP is part of the TMS320C67xx series, which is renowned for its high-speed and efficient processing capabilities.

Key Features

  • Clock Speed: The TMS320C6727GDH300 operates at a frequency of 300MHz, providing robust processing power for complex algorithms and real-time data processing.
  • Precision: With its 32-bit fixed-point processing and 64-bit accumulator, this DSP ensures high precision and dynamic range for calculations, making it ideal for audio, imaging, and other precision-dependent applications.
  • On-Chip Memory: It includes a large on-chip memory, which consists of 256KB of RAM that can be configured as cache or mapped RAM, allowing for flexible and efficient data management.
  • External Memory Interface: The device also features a flexible external memory interface that supports a wide range of memory types, including SDRAM, SRAM, Flash, and more, to accommodate various storage requirements.
  • Peripheral Integration: TMS320C6727GDH300 comes with a rich set of peripherals, such as McASP (Multichannel Audio Serial Port), McBSP (Multichannel Buffered Serial Port), and 10/100 Mb/s Ethernet MAC, which provide versatile connectivity options.
  • Power Efficiency: Designed with power efficiency in mind, the DSP is suitable for both portable and mains-powered applications, striking a balance between performance and power consumption.

Applications

The TMS320C6727GDH300 is suitable for a wide range of applications, including:

  • Professional and consumer audio systems
  • Medical imaging and diagnostics
  • Industrial control and automation
  • Telecommunications infrastructure
  • Instrumentation and analysis

Its combination of processing power, precision, and integrated peripherals makes the TMS320C6727GDH300 an excellent choice for developers seeking a DSP that can handle complex signal processing tasks efficiently and effectively.

You May Also Be Interested in

Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.6022 $66.6022
2+ $54.6480 $109.2960
3+ $52.9403 $158.8209
4+ $51.2325 $204.9300
6+ $49.5248 $297.1488
7+ $44.4015 $310.8105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess