EN
  • EN
  • DE

TMS320C6727BZDH300

Part No TMS320C6727BZDH300
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FLOATING POINT DSP 256-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Floating Point
Clock Rate 300MHz
Non-Volatile Memory ROM (384 kB)
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 256-BGA (17x17)
Win Source Part Number 055268-TMS320C6727BZDH300
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C6727BZDH300 CAD Model

Description

The TMS320C6727BZDH300 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), designed to meet the intensive processing demands of modern audio, telecommunication, control, and real-time applications. This powerful DSP is part of the TMS320C67x series, known for its floating-point precision capabilities that allow for a wide dynamic range and a high level of computational accuracy.

Key Features

  • High-speed Performance: The TMS320C6727BZDH300 operates at a frequency of 300 MHz, delivering up to 2400 million floating-point operations per second (MFLOPS). This high-speed performance translates into efficient real-time processing for complex algorithms.
  • Large On-chip Memory: Equipped with 256 KB of on-chip RAM, this DSP can handle large datasets and reduce the need for external memory, which in turn can decrease system cost and complexity.
  • Advanced Peripherals: It features a rich set of peripherals including multi-channel buffered serial ports (McBSP), inter-integrated circuit (I2C) bus, host port interface (HPI), and general-purpose I/O (GPIO) pins for versatile connectivity and system integration.
  • Enhanced Direct Memory Access (EDMA): The integrated EDMA controller facilitates fast data transfers without CPU intervention, improving system throughput and efficiency.
  • Robust Development Support: TI provides an extensive ecosystem of development tools, software, and support to accelerate the design process and reduce time to market.

Applications

The TMS320C6727BZDH300 is ideal for a variety of applications, including:

  • Professional audio equipment
  • Medical imaging systems
  • Industrial control systems
  • High-end consumer electronics
  • Telecommunication infrastructure

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The TMS320C6727BZDH300 is built to meet the high standards expected from TI products, ensuring stable and reliable operation in diverse environments and applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.8384 $61.8384
2+ $50.7392 $101.4784
4+ $49.1536 $196.6144
5+ $47.5680 $237.8400
6+ $45.9824 $275.8944
8+ $41.2256 $329.8048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,809 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess