EN
  • EN
  • DE

SN74AUP1G57DCKT

Part No SN74AUP1G57DCKT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description LOW-POWER CONFIGURABLE MULTIPLE-FUNCTION GATE | IC GATE MULT-FUNC CONFIG SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type Configurable Multiple Function
Number of Inputs 3
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 4mA, 4mA
Supply Voltage (V) 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Family Part Number 74AUP1G57
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1254087-SN74AUP1G57DCKT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G57DCKT CAD Model

Description

Product Overview: SN74AUP1G57DCKT

The SN74AUP1G57DCKT is a versatile, low-power configurable multiple-function gate from Texas Instruments, designed for a wide range of applications. This advanced, high-performance component is part of TI's SN74 family, which is renowned for its reliability and efficiency in digital circuitry. The device is packaged in a compact 6-pin SC70 package, making it suitable for space-constrained applications.

Key Features

  • Low Power Consumption: The SN74AUP1G57DCKT is optimized for low-power operations, making it an ideal choice for battery-powered and power-sensitive applications. Its ultra-low static and dynamic power consumption ensures minimal impact on the power budget of your system.
  • Configurable Gate Functions: This device can be configured to perform as one of several standard logic functions including AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer. This versatility allows designers to use the same part for multiple purposes, simplifying inventory and reducing overall costs.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 0.8 V to 3.6 V, accommodating various logic levels and interfacing requirements. This feature enhances its compatibility with other components in a mixed-voltage environment.
  • Schmitt-Trigger Inputs: The inputs include Schmitt triggers that provide hysteresis, which is particularly useful for transforming slowly changing input signals into sharp, jitter-free output signals, thus improving noise immunity.
  • I/O Tolerance: The input and output structures are designed to tolerate voltages up to 3.6 V, regardless of the supply voltage, offering enhanced ESD protection and ensuring the reliability of the device in challenging conditions.

Applications

The SN74AUP1G57DCKT is a highly adaptable component suitable for a wide range of applications. It is commonly used in:

  • Smartphones and portable electronics
  • Embedded systems
  • Signal processing
  • Control systems
  • Energy management
  • Medical devices

With its low-power profile and configurable logic functions, the SN74AUP1G57DCKT from Texas Instruments is a practical solution for designers looking to optimize their digital logic operations while maintaining flexibility and efficiency in their designs.

You May Also Be Interested in

Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
Texas Instruments
IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin TSSOP T/R / IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Need more? Email Us
Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,360 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess