EN
  • EN
  • DE

TMS320C6727BZDH275

Part No TMS320C6727BZDH275
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FLOATING POINT DSP 256-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Floating Point
Clock Rate 275MHz
Non-Volatile Memory ROM (384 kB)
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 256-BGA (17x17)
Win Source Part Number 055267-TMS320C6727BZDH275
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6727BZDH275 CAD Model

Description

The TMS320C6727BZDH275 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), a global leader in semiconductor design and manufacturing. This DSP is part of the TMS320C67x DSP family, which is renowned for its floating-point capabilities and is specifically engineered to handle complex mathematical computations efficiently.

Key Features:

  • High-Speed Performance: The TMS320C6727BZDH275 operates at a frequency of 275 MHz, providing a powerful processing platform for high-speed signal processing applications.
  • Large On-Chip Memory: It includes integrated memory of 256KB RAM, allowing for quick data access and storage, which is crucial for real-time processing tasks.
  • Advanced Floating-Point Arithmetic: This DSP is equipped with a floating-point unit that supports IEEE single-precision and double-precision formats, making it ideal for applications that require high precision and dynamic range.
  • Robust Peripheral Set: The device comes with a variety of peripherals, including McBSP (Multi-channel Buffered Serial Port), I2C, and UART interfaces, offering flexible options for communication and data transfer.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320C6727BZDH275 is suitable for applications where power consumption is a critical concern.
  • Optimized for DSP Applications: It is optimized for a wide range of applications, including audio processing, telecommunications, industrial control, and biometric analysis.

Applications:

The TMS320C6727BZDH275 is versatile and can be used in various applications such as:

  • Professional and consumer audio systems
  • Medical imaging systems
  • Industrial automation and control
  • Instrumentation and analysis equipment
  • Communication infrastructure

Support and Resources:

TI provides extensive support and resources to help developers maximize the potential of the TMS320C6727BZDH275 DSP. This includes a comprehensive suite of development tools, software libraries, and reference designs, as well as a vibrant community and technical support from TI's experts.

With its high performance, integrated peripherals, and floating-point precision, the TMS320C6727BZDH275 is an excellent choice for engineers and developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess