EN
  • EN
  • DE

TMS320C6727BZDH250

Part No TMS320C6727BZDH250
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FLOATING POINT 256BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Floating Point
Clock Rate 250MHz
Non-Volatile Memory ROM (384 kB)
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 256-BGA (17x17)
Win Source Part Number 213159-TMS320C6727BZDH250
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6727BZDH250 CAD Model

Description

Overview of TMS320C6727BZDH250

The TMS320C6727BZDH250 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing power and efficiency in handling complex signal processing tasks. This component is part of the TMS320C67xx DSP family, which is widely used in applications requiring intensive numerical computations such as audio processing, telecommunications, and industrial control systems.

Key Features

  • High-Speed Performance: The TMS320C6727BZDH250 operates at a frequency of 250MHz, providing the computational speed necessary for real-time signal processing applications.
  • Large On-Chip Memory: It comes equipped with integrated memory, including 256KB of RAM, which helps to optimize system performance by reducing the need for external memory components.
  • Advanced Peripherals: This DSP includes a variety of peripherals such as McBSPs (Multi-channel Buffered Serial Ports), I2C buses, and 32-bit general-purpose timers, enhancing its connectivity and versatility.
  • Optimized for Low Power Consumption: Designed with power efficiency in mind, the TMS320C6727BZDH250 is ideal for portable and power-sensitive applications.
  • Scalable Architecture: The device's scalable architecture ensures that it can be used in a range of applications, from simple to complex, without significant changes to the core design.

Applications

The TMS320C6727BZDH250 is suitable for a wide array of applications, including but not limited to:

  • Professional and consumer audio systems
  • Medical imaging systems
  • Voice recognition and processing
  • Instrumentation and control
  • Digital communication systems

Technical Specifications

Some of the technical specifications of the TMS320C6727BZDH250 include:

  • 250MHz System Clock Speed
  • 256KB of On-Chip RAM
  • Extended Temperature Range
  • 179-Ball MicroStar BGA (ZBZ) Packaging
  • Low-Power 1.2V Core Voltage

In conclusion, the TMS320C6727BZDH250 from Texas Instruments represents a powerful and versatile solution for designers who require a DSP capable of delivering high-performance signal processing while maintaining efficiency and reliability.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.5795 $91.1590
3+ $37.3986 $112.1958
5+ $36.2299 $181.1495
6+ $35.0612 $210.3672
8+ $33.8925 $271.1400
10+ $30.3864 $303.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess