EN
  • EN
  • DE

TMS320C6727BGDH300

Part No TMS320C6727BGDH300
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FLOATING POINT DSP 256-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Floating Point
Clock Rate 300MHz
Non-Volatile Memory ROM (384 kB)
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 256-BGA (17x17)
Win Source Part Number 084943-TMS320C6727BGDH300
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6727BGDH300 CAD Model

Description

The Texas Instruments TMS320C6727BGDH300 is a high-performance digital signal processor (DSP) belonging to the TMS320C67xx DSP family. This DSP is specifically designed to handle complex mathematical computations and signal processing tasks with high efficiency, making it an ideal choice for a wide range of applications, including audio processing, industrial control, biometric analysis, and medical imaging.

Key Features:

  • High-Speed Performance: The TMS320C6727BGDH300 operates at a core frequency of up to 300 MHz, delivering up to 2400 MIPS (Million Instructions Per Second), which allows for rapid data processing and real-time performance.
  • Large On-Chip Memory: It includes 256KB of on-chip RAM, which can be configured as cache or mapped RAM, providing fast and efficient data storage and retrieval.
  • External Memory Interface: The device supports a flexible external memory interface that is capable of interfacing with a wide range of synchronous and asynchronous memory types, including DDR SDRAM, SRAM, and Flash memory.
  • Robust Peripheral Set: The DSP comes with an array of peripherals such as a multi-channel buffered serial port (McBSP), a host-port interface (HPI), an inter-integrated circuit (I2C) bus, and general-purpose I/O (GPIO) pins for versatile connectivity and functionality.
  • High-Precision Arithmetic: The TMS320C6727BGDH300 features a floating-point unit that supports both single and double-precision arithmetic, ensuring accurate calculations and high-quality signal processing.
  • Low Power Consumption: Designed with power efficiency in mind, the DSP provides multiple power-saving modes to reduce power consumption during idle or less intensive processing periods.
  • Development Support: Texas Instruments offers a comprehensive suite of development tools for the TMS320C6727BGDH300, including code generation tools, debuggers, and emulators, to facilitate rapid development and debugging of applications.

Applications:

The versatility of the TMS320C6727BGDH300 DSP makes it suitable for a diverse set of applications that require high-speed signal processing and complex algorithm implementation. It is particularly well-suited for:

  • Professional and consumer audio systems
  • Industrial control and automation systems
  • Medical imaging equipment
  • Biometric identification systems
  • Telecommunications infrastructure

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9735 $71.9470
4+ $29.5168 $118.0672
6+ $28.5944 $171.5664
8+ $27.6720 $221.3760
10+ $26.7496 $267.4960
13+ $23.9824 $311.7712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess