EN
  • EN
  • DE

TMS320C6713BGDP225

Part No TMS320C6713BGDP225
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FLOATING POINT DSP 272-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Floating Point
Clock Rate 225MHz
Non-Volatile Memory External
On-Chip RAM 264kB
Voltage - I/O 3.30V
Voltage - Core 1.26V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 272-BGA (27x27)
Win Source Part Number 083274-TMS320C6713BGDP225
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6713BGDP225 CAD Model

Description

The Texas Instruments TMS320C6713BGDP225 is a high-performance digital signal processor (DSP) from the TMS320C67x DSP family. This device is designed to meet the intense processing needs of modern audio, telecommunications, and industrial applications. With its robust architecture and advanced features, the TMS320C6713BGDP225 is a perfect solution for designers looking for a blend of power and efficiency.

Key Features

  • High-Performance Digital Signal Processing: This DSP is capable of reaching up to 225 MHz, which translates to 1,350 million instructions per second (MIPS). This high level of performance makes it suitable for multitasking environments and demanding processing tasks.
  • Large On-Chip Memory: The device includes a large memory bank, featuring 256K bytes of zero-wait state on-chip RAM and 64K bytes of on-chip ROM. This internal memory is essential for fast and efficient data processing without the need for external memory components.
  • Advanced Instruction Set: The TMS320C6713BGDP225 boasts a VLIW (Very Long Instruction Word) architecture, allowing multiple operations to be performed in a single cycle, significantly increasing the throughput and code efficiency.
  • Extensive Peripheral Set: This DSP comes with a wide range of peripherals, including multichannel audio serial ports (McASPs), 16-bit host-port interface (HPI), I2C bus, and 32-bit general-purpose timers, among others.
  • Optimized for Signal Processing: With features like hardware support for loop control and 32-bit floating-point arithmetic, the TMS320C6713BGDP225 is optimized for complex signal processing algorithms.
  • Scalable and Modular Architecture: The device's scalable platform makes it easy to upgrade or scale down your system depending on the application requirements, ensuring a future-proof solution.

Applications

The TMS320C6713BGDP225 is versatile enough to be used in a variety of applications, including professional audio equipment, medical imaging systems, voice and data communication devices, and industrial control systems. Its powerful processing capabilities and integrated peripherals make it an ideal choice for any application requiring intensive signal processing tasks.

About Texas Instruments

Texas Instruments is a global semiconductor company that designs, manufactures, and sells a broad portfolio of integrated circuits. With a focus on developing analog chips and embedded processors, TI products are at the heart of many electronics and play a key role in advancing the world we live in today.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.3163 $82.6326
3+ $33.9006 $101.7018
5+ $32.8412 $164.2060
7+ $31.7818 $222.4726
9+ $30.7224 $276.5016
11+ $27.5442 $302.9862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 680 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess