EN
  • EN
  • DE

TMS320C6678ACYP25

Part No TMS320C6678ACYP25
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Multicore Fixed and Floating-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C66x
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, I2C, PCIe, SPI, TSIP, UART, 10/100/1000 Ethernet
Clock Rate 1.25GHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 8.5MB
Voltage - I/O 1.0V, 1.5V, 1.8V
Voltage - Core 1.00V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 841-BFBGA, FCBGA
Manufacturer Package 841-FCBGA (24x24)
Win Source Part Number 1271126-TMS320C6678ACYP25
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6678ACYP25 CAD Model

Description

The TMS320C6678ACYP25 is a high-performance multicore digital signal processor (DSP) from Texas Instruments, designed to meet the demanding requirements of high-throughput, real-time processing applications. This DSP is part of the TMS320C66x family of devices, which are known for their fixed and floating-point capabilities and are widely used in applications ranging from telecommunications to image and video processing.

Key Features

  • Core: The TMS320C6678ACYP25 features eight C66x DSP cores, each running at a frequency of 1.25 GHz, providing an impressive aggregate performance of up to 160 GFLOPS.
  • Memory: Equipped with a robust memory architecture, it includes 4MB of shared L2 cache and 512KB of L1D and 256KB of L1P cache per core, ensuring efficient data management and high-speed access for compute-intensive tasks.
  • Interfaces: This DSP provides a variety of high-speed interfaces such as PCIe, Gigabit Ethernet, and Serial RapidIO, enabling seamless connectivity and data transfer with other components in a system.
  • Power Efficiency: Designed with power efficiency in mind, the TMS320C6678ACYP25 incorporates SmartReflex™ technologies, allowing for dynamic power scaling and control, which is critical for reducing power consumption in complex systems.
  • Software Support: Texas Instruments supports the TMS320C6678ACYP25 with a comprehensive software ecosystem, including TI's Code Composer Studio™ IDE, multicore software development kits (MCSDK), and optimized libraries for DSP functions.

Applications

The TMS320C6678ACYP25 is ideal for a variety of high-performance applications, such as:

  • Mission-critical defense and aerospace systems
  • Medical imaging equipment
  • Wireless infrastructure, such as baseband processing for 3G, 4G LTE, and 5G networks
  • High-definition video conferencing and broadcasting
  • Test and measurement equipment

In conclusion, the TMS320C6678ACYP25 is a powerful tool for developers looking to harness the power of multicore processing for advanced digital signal processing tasks. Its combination of performance, connectivity, and power efficiency makes it an excellent choice for a wide range of high-end applications.

You May Also Be Interested in

Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $277.0150 $277.0150
2+ $248.3583 $496.7166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess