EN
  • EN
  • DE

TMS320C6672ACYP25

Part No TMS320C6672ACYP25
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 841FCBGA / DSP Fixed-Point/Floating-Point 64bit 1.25GHz 80000MIPS 841-Pin FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C66x
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, PCIe, I2C, SPI, SRIO, UART
Clock Rate 1.25GHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 5.125MB
Voltage - I/O 1.0V, 1.5V, 1.8V
Voltage - Core 1.00V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 841-BFBGA, FCBGA
Manufacturer Package 841-FCBGA (24x24)
Win Source Part Number 797360-TMS320C6672ACYP25
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6672
ECCN 5A991.b.4.a
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6672ACYP25 CAD Model

Description

The TMS320C6672ACYP25 is a high-performance digital signal processor (DSP) from Texas Instruments, designed for applications that demand high levels of computational power and data throughput. This DSP is part of the TMS320C66x series of devices, which are built on TI's KeyStone multicore architecture. The TMS320C6672ACYP25 is optimized for tasks that include telecommunications, high-end imaging, medical devices, and mission-critical applications.

At the heart of the TMS320C6672ACYP25 is a set of powerful C66x DSP cores. Each core runs at a clock speed of 1.25GHz, providing the computational muscle necessary to handle complex algorithms and signal processing tasks efficiently. The multicore design allows for parallel processing, which significantly boosts the overall system performance when managing multiple tasks or processing large blocks of data.

This processor features a rich set of peripherals and interfaces, including high-speed serial links, PCIe support, and Ethernet connectivity. These interfaces ensure that the TMS320C6672ACYP25 can easily communicate with other devices in a system, making it a versatile choice for a wide range of applications. Additionally, it supports various memory interfaces for flexible and scalable memory options.

Texas Instruments has equipped the TMS320C6672ACYP25 with advanced security features to protect intellectual property and ensure secure data transactions. This is particularly important for applications that require high levels of data integrity and confidentiality.

The device also comes with a comprehensive software development ecosystem, which includes optimized libraries, development tools, and support from an active community of developers. This ecosystem helps to accelerate the development process and reduce time-to-market for products built around the TMS320C6672ACYP25.

In summary, the TMS320C6672ACYP25 from Texas Instruments is a robust and flexible multicore DSP that is capable of meeting the demands of high-performance signal processing applications. Its combination of processing power, connectivity options, and development support makes it an excellent choice for engineers looking to create sophisticated and reliable products.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess