EN
  • EN
  • DE

TMS320C6457CCMH

Part No TMS320C6457CCMH
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 688FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Texas Instruments
Packaging Tube
Type Fixed Point
Interface Host Interface, I2C, McBSP, PCI, UTOPIA, 10/100/1000 Ethernet MAC
Clock Rate 1GHz
On-Chip RAM 2.1MB
Voltage - I/O 1.1V, 1.8V, 3.3V
Voltage - Core 1.10V
Temperature Range - Operating 0°C ~ 100°C (TC)
Mounting Surface Mount
Case / Package 688-BFBGA, FCBGA
Supplier Device Package 688-FCBGA (23x23)
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number TEXTISTMS320C6457CCMH,296-39820-5,2156-TMS320C6457CCMH,-296-39820-5-ND,TMS320C6457CCMH-ND
Standard Package 60
Win Source Part Number 1321851-TMS320C6457CCMH
Ultra Librarian 3D Model Ultra Librarian TMS320C6457CCMH CAD Model

Description

The Texas Instruments TMS320C6457CCMH is a high-performance digital signal processor (DSP) belonging to the TMS320C64x+™ DSP family. This processor is designed to meet the intense processing needs of modern signal processing applications such as telecommunications, industrial control, and image/video processing.

Key Features:

  • High-Speed Performance: The TMS320C6457CCMH operates at a core frequency of up to 1.2GHz, delivering up to 9600 MIPS (Million Instructions per Second). This exceptional speed makes it suitable for high-throughput applications that require fast and efficient data processing.
  • Dual-Core Architecture: It features a dual-core architecture that allows for parallel processing, significantly enhancing computational throughput and system performance.
  • Large On-Chip Memory: The device includes integrated memory of 2MB of L2 RAM, which can be configured as mapped RAM or cache, and 32KB of L1 program and data cache, reducing the need for external memory and speeding up data access times.
  • Advanced Peripherals: The DSP comes with a rich set of peripherals including Gigabit Ethernet MACs, high-speed serial interfaces, and other I/O options that provide excellent connectivity options for complex applications.
  • Robust Security: Security features such as secure boot and encryption/decryption capabilities ensure the integrity and confidentiality of data, making it ideal for sensitive applications.
  • Energy Efficiency: Despite its powerful performance, the TMS320C6457CCMH is designed with energy efficiency in mind, featuring multiple power-down modes to reduce power consumption when full processing power is not required.

Applications:

The versatility of the TMS320C6457CCMH DSP makes it an excellent choice for a wide range of applications, including:

  • High-speed telecommunications infrastructure
  • Industrial control systems
  • Medical imaging equipment
  • Advanced video and image processing systems
  • Wireless infrastructure and networking

With its robust set of features and capabilities, the Texas Instruments TMS320C6457CCMH DSP is engineered to tackle the most demanding signal processing tasks, enabling developers to create sophisticated systems that deliver exceptional performance, reliability, and efficiency.

You May Also Be Interested in

NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess