EN
  • EN
  • DE

TMS320C6455BGTZ2

Part No TMS320C6455BGTZ2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 697-FCBGA / DSP Fixed-Point 32bit 1.2GHz 9600MIPS 697-Pin FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C645x
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McBSP, PCI, UTOPIA
Clock Rate 1.2GHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 2.1MB
Voltage - I/O 1.2V,1.25V,1.5V,1.8V,3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 697-BFBGA, FCBGA
Manufacturer Package 697-FCBGA (24x24)
Win Source Part Number 797335-TMS320C6455BGTZ2
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6455
Introduction Date May 01, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6455BGTZ2 CAD Model

Description

The TMS320C6455BGTZ2 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of high-speed signal processing in telecommunications, industrial, audio, and video applications. This DSP is part of the TMS320C64x+ series, which is renowned for its efficient fixed-point processing capabilities, making it an ideal choice for applications requiring intensive computation and real-time processing.

Key Features

  • Core Performance: The TMS320C6455BGTZ2 operates at a core frequency of up to 1.2 GHz, delivering exceptional speed for complex signal processing tasks.
  • Advanced Architecture: It features a VLIW (Very Long Instruction Word) architecture that allows multiple instructions to be executed simultaneously, significantly boosting the processing throughput.
  • Integrated Memory: The device includes 1MB of L2 cache, which can be configured as mapped RAM for data or program, enhancing the flexibility and performance of memory operations.
  • High-Speed Interfaces: Equipped with a variety of high-speed peripherals, including Gigabit Ethernet MAC, PCI-Express, and Serial RapidIO, the TMS320C6455BGTZ2 ensures efficient data transfer and connectivity with other components in the system.
  • Power Management: It incorporates advanced power management features that help reduce overall power consumption, making it suitable for power-sensitive applications.

Applications

The TMS320C6455BGTZ2 is designed to excel in a multitude of applications:

  • Wireless and wired communications infrastructure
  • High-definition video processing and imaging
  • Medical imaging devices
  • Test and measurement equipment
  • Audio processing and pro audio equipment

Package and Quality

This DSP comes in a 697-BBGA (Ball Grid Array) package, which provides a compact footprint and reliable interconnect to the printed circuit board. Texas Instruments ensures high manufacturing standards, offering a product that meets rigorous industrial quality criteria for performance and reliability.

With its robust set of features and capabilities, the TMS320C6455BGTZ2 from Texas Instruments stands out as a powerful solution for developers seeking to integrate advanced signal processing into their applications.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess