EN
  • EN
  • DE

TMS320C6455BGTZ

Part No TMS320C6455BGTZ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed-Point Digital Signal Processor | IC FIXED-POINT DSP 697-FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Fixed Point
Interface Host Interface, I2C, McBSP, PCI, UTOPIA
Clock Rate 1GHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 2.1MB
Voltage - I/O 1.2V,1.25V,1.5V,1.8V,3.3V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 90°C
Mounting Style SMD
Manufacturer Package 697-BFBGA, FCBGA
Supplier Device Package 697-FCBGA (24x24)
Family Part Number TMS320C6455
Manufacturer Pack Quantity 44
MSL Level 4 (72 Hours)
Win Source Part Number 1271113-TMS320C6455BGTZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6455BGTZ CAD Model

Description

The TMS320C6455BGTZ is a high-performance digital signal processor (DSP) from Texas Instruments, designed for a wide range of applications that require intensive signal processing capabilities. This DSP is part of the TMS320C64x+ series, which is known for its high efficiency and speed in processing complex algorithms and data-intensive tasks.

With a clock speed of up to 1.2 GHz, the TMS320C6455BGTZ offers an optimal balance between performance and power consumption. This makes it suitable for applications such as telecommunications, image and video processing, medical imaging, and industrial control systems. The device features a fixed-point architecture with VLIW (Very Long Instruction Word) technology, enabling parallel processing and efficient execution of instructions.

The TMS320C6455BGTZ provides a rich set of integrated peripherals, including high-speed serial interfaces, which facilitate easy connectivity and data transfer with other components in the system. It also supports a variety of external memory interfaces, allowing for flexible memory configurations to meet the needs of different applications.

Key features of the TMS320C6455BGTZ include:

  • 1.2 GHz core clock speed for high-performance signal processing.
  • Advanced VLIW architecture that enhances parallel processing capabilities.
  • Integrated memory controller for direct access to external memory.
  • Multiple high-speed serial interfaces for efficient data communication.
  • Low-power design, making it ideal for embedded applications where energy efficiency is crucial.
  • Robust set of development tools to facilitate software design and optimization.

The TMS320C6455BGTZ is available in a 697-BGA (Ball Grid Array) package, ensuring a compact footprint for space-constrained applications. Its robust design and advanced technology make it a reliable choice for developers looking to create high-performance systems that can handle demanding signal processing tasks with ease.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $418.1818 $418.1818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess