EN
  • EN
  • DE

TMS320C6455BCTZ2

Part No TMS320C6455BCTZ2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 32bit 1.2GHz 9600MIPS 697-Pin FCBGA Tray / IC DSP FIXED-POINT 697FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 1.2GHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 2.1MB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.25V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 697-FCBGA (24x24)
Win Source Part Number 213156-TMS320C6455BCTZ2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS320C6455
ECCN 5A991.b
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6455BCTZ2 CAD Model

Description

The TMS320C6455BCTZ2 is a high-performance digital signal processor (DSP) from Texas Instruments, crafted to meet the intensive processing needs of modern communication infrastructure, imaging, and industrial applications. This device is part of the TMS320C64x+™ DSP family, which is renowned for its exceptional speed and efficiency.

Key Features

  • High-Speed Processing: The core of the TMS320C6455BCTZ2 operates at a frequency of up to 1.2 GHz, delivering up to 9600 MIPS (Million Instructions Per Second), which enables rapid execution of complex algorithms and signal processing tasks.
  • Advanced Memory Architecture: Equipped with a robust memory architecture, this DSP includes integrated L1 and L2 caches, a large L3 memory, and an external memory interface that supports high-speed DDR2 SDRAM, ensuring swift data access and storage.
  • High-Performance Interconnects: The processor features a high-throughput Viterbi coprocessor, Turbo Decoder coprocessor, and Ethernet MAC for efficient data handling and connectivity.
  • Power Efficiency: Its low-power design and advanced power management capabilities make the TMS320C6455BCTZ2 suitable for energy-sensitive applications.
  • Scalable Platform: The device is compatible with other products in the C64x+ DSP platform, allowing for scalable solutions that can be tailored to specific application requirements.

Applications

The versatility of the TMS320C6455BCTZ2 makes it ideal for a wide range of applications, including:

  • Telecommunications infrastructure such as base stations and media gateways
  • High-definition imaging systems like medical imaging and surveillance
  • Industrial control systems requiring high-speed data processing
  • Audio and video processing for entertainment and professional systems
  • Military and aerospace applications that demand reliability and performance

Quality and Support

Texas Instruments provides comprehensive technical support and documentation for the TMS320C6455BCTZ2, ensuring developers have the resources they need to integrate this DSP into their products successfully. Additionally, with Texas Instruments' commitment to quality, customers can expect reliable and consistent performance from their TMS320C6455BCTZ2-based systems.

You May Also Be Interested in

NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $370.0125 $370.0125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess