EN
  • EN
  • DE

TMS320C6416TBGLZ7

Part No TMS320C6416TBGLZ7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 532-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 720MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 532-FCBGA (23x23)
Win Source Part Number 055260-TMS320C6416TBGLZ7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6416TBGLZ7 CAD Model

Description

The Texas Instruments TMS320C6416TBGLZ7 is a high-performance digital signal processor (DSP) that is part of the TMS320C64x series. This DSP is designed to handle complex digital signal processing tasks with efficiency and speed, making it an ideal choice for a wide range of applications, including telecommunications, industrial control, audio processing, and image/video processing.

Key Features:

  • High-Performance Processing: With a core frequency of up to 1 GHz, the TMS320C6416TBGLZ7 delivers exceptional processing power, enabling it to perform complex mathematical computations quickly and efficiently.
  • Advanced Architecture: The device features the VelociTI.2™ architecture, which enhances parallelism and improves instruction throughput, resulting in increased performance and optimized power consumption.
  • Large On-Chip Memory: It comes equipped with a large on-chip memory, including 1MB of Level 2 (L2) cache, which can be configured as mapped RAM or cache, allowing for flexible and efficient data management.
  • External Memory Interface: The DSP supports a wide variety of external memory interfaces, including DDR SDRAM and asynchronous memory, providing designers with the flexibility to choose the most appropriate memory solutions for their applications.
  • High-Speed Peripherals: The TMS320C6416TBGLZ7 offers multiple high-speed peripherals, such as a Viterbi coprocessor, Turbo Decoder coprocessor, and Ethernet MAC, which facilitate the development of high-throughput systems.
  • Robust Connectivity: With an array of serial and parallel ports, including McBSP, HPI, I2C, and GPIO, this DSP provides robust connectivity options for interfacing with other components and peripherals in a system.

Applications:

The versatility of the TMS320C6416TBGLZ7 makes it suitable for a variety of applications, such as:

  • Wireless infrastructure (base stations, gateways)
  • Medical imaging systems
  • Professional audio equipment
  • Industrial control and automation
  • Video surveillance and security systems

In conclusion, the TMS320C6416TBGLZ7 from Texas Instruments is a powerful and flexible DSP that provides a blend of high-speed processing, large on-chip memory, and extensive connectivity options. It is engineered to meet the demanding requirements of modern digital signal processing applications and is a reliable choice for developers looking to create advanced and efficient systems.

You May Also Be Interested in

NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess