EN
  • EN
  • DE

TMS320C6415GLZ

Part No TMS320C6415GLZ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219334-TMS320C6415GLZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6415GLZ CAD Model

Description

Overview of TMS320C6415GLZ

The TMS320C6415GLZ is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing power and efficiency. This product is part of the TMS320C64x series, which is well-suited for a wide range of applications, including telecommunications, audio processing, industrial control systems, and more. The TMS320C6415GLZ is designed to handle complex algorithms and intensive computations with ease, making it a go-to choice for developers and engineers looking for a reliable and powerful DSP solution.

Key Features

  • High-performance fixed-point DSP operating at frequencies up to 1 GHz.
  • Equipped with VelociTI.2™ extensions to the VLIW architecture, enhancing parallel processing capabilities.
  • Features 8MB of integrated L2 cache, which can be configured as mapped RAM, cache, or combinations of both.
  • Advanced EDMA controller (EDMA3) for high-bandwidth data transfers with minimal CPU overhead.
  • 64 general-purpose registers of 32-bit each for efficient data handling and processing.
  • Support for various peripherals, including McBSP, I2C, and HPI (Host Port Interface).
  • Robust security features such as a secure boot and cryptographic accelerators for secure data handling.
  • Low-power consumption with multiple power-down modes for energy-efficient operation.

Applications

The TMS320C6415GLZ is highly versatile and can be used in various applications that require intensive signal processing capabilities. Some common applications include:

  • Wireless and wired communications infrastructure
  • Audio and video encoding/decoding
  • Medical imaging systems
  • Industrial control and automation
  • Instrumentation and test equipment

Support and Development

Texas Instruments provides comprehensive support for the TMS320C6415GLZ, including detailed documentation, a suite of development tools, software libraries, and reference designs. This ensures that engineers can rapidly develop and deploy their applications with confidence, reducing time-to-market and enhancing product performance.

In conclusion, the TMS320C6415GLZ from Texas Instruments is a powerful DSP that offers a balance of performance, power efficiency, and versatility, making it an ideal choice for a multitude of high-performance signal processing applications.

You May Also Be Interested in

Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess