EN
  • EN
  • DE

TMS320C6414TBGLZA8

Part No TMS320C6414TBGLZA8
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 532-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 850MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 105°C (TC)
Mounting SMD (SMT)
Case / Package 532-FCBGA (23x23)
Win Source Part Number 043219-TMS320C6414TBGLZA8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6414TBGLZA8 CAD Model

Description

Overview of TMS320C6414TBGLZA8

The TMS320C6414TBGLZA8 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities in the realm of digital signal processing. This product is part of the TMS320C64x series, which is well-known for its efficiency in handling complex algorithms and data-intensive applications.

Key Features

  • Core Performance: At the heart of the TMS320C6414TBGLZA8 lies a fixed-point DSP core that can run at a frequency of up to 600 MHz, providing a powerful platform for high-speed signal processing tasks.
  • Memory: The device comes equipped with integrated memory, including a large Level 1 (L1) cache and Level 2 (L2) cache, which can be configured as either cache or memory, providing flexibility and speed in data management.
  • Programmable: It offers a highly programmable interface with support for multiple peripherals, enabling designers to tailor the DSP to a wide range of applications.
  • Communication: This DSP supports a variety of communication protocols, including the high-throughput Viterbi and Turbo codec coprocessors, making it ideal for telecommunications and networking.
  • Power Efficiency: Despite its high performance, the TMS320C6414TBGLZA8 maintains power efficiency, a critical consideration for embedded and portable applications where power consumption is a concern.

Applications

The versatility of the TMS320C6414TBGLZA8 allows it to be used in a wide array of applications. It excels in areas such as:

  • Wireless infrastructure (base stations, mobile switching centers)
  • Telecommunications (gateways, routers, switches)
  • Audio and video processing (broadcast equipment, studio equipment)
  • Medical imaging (MRI, CT scanners)
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering products of the highest quality and reliability. The TMS320C6414TBGLZA8 is designed to meet stringent industry standards, ensuring long-term performance and stability in critical systems.

Support and Resources

Developers working with the TMS320C6414TBGLZA8 benefit from Texas Instruments' extensive support network. This includes technical documentation, software tools, reference designs, and active community forums, which help to reduce development time and accelerate time-to-market for products incorporating this advanced DSP.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $239.8497 $239.8497
2+ $215.0376 $430.0752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess