EN
  • EN
  • DE
  • IT

MAX20312ENS+TG7

Part No MAX20312ENS+TG7
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702475-MAX20312ENS+TG7
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX20312ENS+TG7 CAD Model

Description

Maxim Integrated MAX20312ENS+TG7 Power Management IC

The Maxim Integrated MAX20312ENS+TG7 is a highly integrated power management integrated circuit (PMIC) designed to deliver efficient power supply solutions for compact and battery-operated devices. This versatile component is an excellent choice for designers seeking to optimize power consumption and extend battery life in portable electronics such as wearables, fitness trackers, and smart sensors.

Key Features:

  • High Efficiency: The MAX20312ENS+TG7 is engineered to provide a high-efficiency power conversion, which is crucial for maximizing battery life in portable devices.
  • Multiple Output Configurations: This PMIC supports various output configurations, making it adaptable to different power requirements of multiple subsystems within a device.
  • Compact Form Factor: With its small size, the MAX20312ENS+TG7 saves precious board space, allowing for more miniature and sleeker device designs.
  • Integrated Battery Charger: It comes with an integrated battery charger that provides safe and efficient charging, ensuring the longevity of the battery.
  • Programmable Voltage Settings: The device allows for programmable voltage settings via I2C interface, giving designers flexibility in optimizing power schemes for specific applications.

Advanced Protection Features:

The MAX20312ENS+TG7 incorporates multiple protection features to safeguard the device from various electrical hazards. These include overvoltage protection, thermal shutdown, and short-circuit protection, which contribute to the overall reliability and durability of the end product.

Applications:

Due to its versatile nature, the MAX20312ENS+TG7 is suitable for a wide range of applications, particularly where power efficiency and space constraints are a priority. It is an ideal choice for:

  • Wearable Technology
  • Health and Fitness Monitors
  • Smart Clothing
  • Wireless Headsets and Earbuds
  • Portable Medical Devices

Overall, the Maxim Integrated MAX20312ENS+TG7 stands out as a power management solution that combines efficiency, versatility, and protection features in a compact package. It is engineered to meet the rigorous demands of modern portable electronics, ensuring that devices not only perform well but also have an extended operational lifespan.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess