EN
  • EN
  • DE

TMS320C6414TBGLZ7

Part No TMS320C6414TBGLZ7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 532-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 720MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 532-FCBGA (23x23)
Win Source Part Number 1110186-TMS320C6414TBGLZ7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C6414TBGLZ7 CAD Model

Description

The TMS320C6414TBGLZ7 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its robust architecture and speed. Designed to cater to demanding applications, this DSP is part of the TMS320C64x series, which is known for its efficient fixed-point processing capabilities. This makes the TMS320C6414TBGLZ7 an ideal choice for applications in telecommunications, audio processing, industrial control systems, and more.

Key Features:

  • High-Performance DSP Core: With a core frequency of up to 600 MHz, the TMS320C6414TBGLZ7 delivers exceptional processing power, capable of up to 4800 MIPS (Million Instructions Per Second).
  • Large On-Chip Memory: This DSP comes with integrated memory, including 1MB of Level 2 (L2) cache, which can be configured as mapped RAM or cache, allowing for flexible and efficient data management.
  • Advanced Peripherals: It includes a host of peripherals such as a Viterbi coprocessor, Turbo Decoder coprocessor, and multiple high-speed communication interfaces, including a Gigabit Ethernet MAC (Media Access Control).
  • Optimized for Multimedia Processing: The TMS320C6414TBGLZ7 is designed to handle complex algorithms required for multimedia processing, making it a perfect fit for applications in video and audio encoding/decoding, image processing, and digital media streaming.
  • Scalable Platform: As part of the scalable TMS320C64x series, this DSP allows for easy integration and upgrade paths within embedded systems, ensuring future-proof solutions and long-term viability.
  • Extended Temperature Range: Suitable for industrial applications, it operates reliably over an extended temperature range, ensuring consistent performance in challenging environments.

Applications:

With its robust set of features and capabilities, the TMS320C6414TBGLZ7 is widely used in various high-end applications, including:

  • Wireless Infrastructure (Base Stations, Network Processing)
  • Wired Communications (Routers, Switches)
  • Audio and Video Processing Equipment
  • Medical Imaging Systems
  • Industrial Control and Automation Systems

The TMS320C6414TBGLZ7 from Texas Instruments represents a blend of performance, efficiency, and reliability, making it an excellent choice for developers and engineers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $162.8291 $162.8291
2+ $157.4015 $314.8030
3+ $141.1186 $423.3558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess