EN
  • EN
  • DE

TMS320C6414TBCLZA8

Part No TMS320C6414TBCLZA8
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320, DIGITAL SIGNAL PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 373716-TMS320C6414TBCLZA8
Ultra Librarian 3D Model Ultra Librarian TMS320C6414TBCLZA8 CAD Model

Description

Product Overview: TMS320C6414TBCLZA8

The TMS320C6414TBCLZA8 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and efficiency. This DSP is part of the TMS320C64x family, which is well-suited for a wide range of applications, including telecommunications, industrial control, audio processing, and image processing.

Key Features

  • Core Performance: The TMS320C6414 features a fixed-point, VLIW architecture that can execute up to eight instructions per cycle, delivering a powerful combination of parallel processing and computational throughput.
  • High Clock Rate: With a clock speed of up to 1GHz, this DSP can perform complex calculations rapidly, making it ideal for time-sensitive applications.
  • Large On-Chip Memory: It includes integrated memory blocks, such as Level 1 Program and Data caches and a Level 2 unified Mapped RAM/Cache, ensuring fast access to frequently used data and instructions.
  • Advanced Peripherals: The device supports a variety of peripherals, including a high-speed Viterbi coprocessor, Turbo Decoder coprocessor, and multiple high-bandwidth interconnects.
  • Robust Connectivity: It offers a range of interfaces such as PCI, UTOPIA, and 10/100 Mbps Ethernet MAC, providing versatile connectivity options for different system requirements.
  • Low Power Consumption: The TMS320C6414 is designed to be power-efficient, which is critical for applications where energy consumption is a concern.

Applications

The TMS320C6414TBCLZA8 is engineered to meet the demands of complex digital signal processing tasks. It is commonly used in:

  • Telecommunications equipment such as base stations, gateways, and routers
  • Audio and video encoding/decoding and transcoding
  • Medical imaging systems like MRI and CT scanners
  • Industrial control systems
  • Wireless infrastructure and broadband solutions

Reliability and Support

Texas Instruments provides extensive support for the TMS320C6414TBCLZA8, including technical documentation, development tools, and software libraries. This ensures that engineers can effectively leverage the capabilities of the DSP to develop innovative and reliable products. With its robust feature set and support, the TMS320C6414TBCLZA8 stands out as a premier choice for high-performance signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess