EN
  • EN
  • DE

TMS320C6414EGLZ5E0

Part No TMS320C6414EGLZ5E0
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271077-TMS320C6414EGLZ5E0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6414EGLZ5E0 CAD Model

Description

The TMS320C6414EGLZ5E0 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and versatility in handling complex digital signal processing tasks. This DSP is part of the TMS320C64x series, which is known for its robust architecture designed to meet the demands of high-speed signal processing applications.

Key Features:

  • High-Performance Core: At the heart of the TMS320C6414EGLZ5E0 is a fixed-point DSP core that can run at a clock speed of up to 600 MHz, delivering up to 4800 million instructions per second (MIPS). This incredible speed makes it suitable for a wide range of applications, including telecommunications, audio processing, and industrial control systems.
  • Large On-Chip Memory: The device boasts an integrated memory system that includes 1MB of Level 2 (L2) cache, which can be configured as mapped RAM or cache to suit various processing needs. This feature significantly enhances the performance by reducing memory latency.
  • Advanced Peripherals: The TMS320C6414EGLZ5E0 comes equipped with a range of peripherals, such as a high-speed Viterbi coprocessor, Turbo Decoder coprocessor, and Ethernet MAC, which provide additional capabilities for handling complex algorithms and communication protocols.
  • Scalable Platform: The DSP supports a scalable platform that allows designers to develop a range of products with varying performance levels using the same architecture. This scalability helps in reducing development time and costs.
  • Power Efficiency: Despite its high performance, the TMS320C6414EGLZ5E0 is designed with power efficiency in mind, featuring several power-saving modes to reduce overall power consumption.

Applications:

The versatility of the TMS320C6414EGLZ5E0 makes it an ideal choice for a multitude of applications. It is widely used in networking equipment, such as routers and switches, for packet processing. In multimedia, it excels in audio and video encoding/decoding. The DSP also finds its place in wireless infrastructure, medical imaging, and industrial control systems where high-speed signal processing is critical.

Overall, the TMS320C6414EGLZ5E0 by Texas Instruments stands out as a powerful solution for designers looking to integrate a high-performance DSP into their systems, providing the speed, flexibility, and efficiency required for today's demanding signal processing tasks.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess