EN
  • EN
  • DE

SDQ25-151-R

Part No SDQ25-151-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 150.2UH SMD / Shielded 2 Coil Inductor Array 600.6 µH Inductance - Connected in Series 150.2 µH Inductance - Connected in Parallel 1.5Ohm DC Resistance (DCR) - Parallel 408 mA Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Mfr Eaton - Electronics Division
Series SDQ
Package Tape & Reel (TR)
Number of Coils 2
Inductance - Connected In Parallel 150.2 µH
Inductance - Connected In Series 600.6 µH
Tolerance ±20%
Current Rating - Parallel 408 mA
Current Rating - Series 204 mA
Current Saturation - Parallel 328 mA
Current Saturation - Series 164 mA
DC Resistance (DCR) - Parallel 1.5Ohm
DC Resistance (DCR) - Series 6Ohm
Shielding Shielded
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.205" L x 0.205" W (5.20mm x 5.20mm)
Height 0.098" (2.50mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Standard Package 2,900
Win Source Part Number 976120-SDQ25-151-R
Ultra Librarian 3D Model Ultra Librarian SDQ25-151-R CAD Model

Description

The Eaton - Electronics Division SDQ25-151-R is an array of inductors, coils, and chokes that is widely used in various electronic devices.

    You May Also Be Interested in

    Eaton Bussmann
    INDUCT ARRAY 2 COIL 5.15UH SMD
    Lowest to $2.1520
    Sumida America Components Inc.
    Need more? Email Us
    Eaton Bussmann
    INDUCT ARRAY 2 COIL 2.02UH SMD
    Lowest to $3.2617
    Eaton Bussmann
    INDUCT ARRAY 2 COIL 9.61UH SMD
    Lowest to $2.2954
    Eaton Bussmann
    INDUCT ARRAY 2 COIL 1.1UH SMD
    Lowest to $3.4766
    Eaton Bussmann
    INDUCT ARRAY 2 COIL 19.6UH SMD
    Lowest to $4.4969
    Eaton Bussmann
    INDUCT ARRAY 2 COIL 2.027UH SMD
    Lowest to $0.6722
    Eaton Bussmann
    INDUCT ARRAY 2 COIL 14.7UH SMD
    Lowest to $5.0618
    Eaton Bussmann
    INDUCT ARRAY 2 COIL 200.7UH SMD
    Lowest to $4.7793

    Top Sellers

    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $9.5038
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Realtek
    INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
    Lowest to $2.4354
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2376
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.9399
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0677
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.8211

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    75+ $0.8166 $61.2450
    175+ $0.6699 $117.2325
    270+ $0.6491 $175.2570
    370+ $0.6283 $232.4710
    480+ $0.6075 $291.6000
    640+ $0.5440 $348.1600
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 2,550 pieces
    MOQ: 75 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess