EN
  • EN
  • DE

TMS320C6211

Part No TMS320C6211
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1271069-TMS320C6211
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6211 CAD Model

Description

The Texas Instruments TMS320C6211 is a high-performance, fixed-point digital signal processor (DSP) that is part of the TMS320C62x series. This DSP is designed to meet the intense processing demands of modern signal processing applications such as telecommunications, audio processing, industrial control, and any application that requires high-speed numeric calculations.

Key Features

  • High-Performance Processing: With a clock speed of up to 200MHz, the TMS320C6211 is capable of delivering up to 1600 million instructions per second (MIPS), providing robust performance for demanding applications.
  • VelociTI Architecture: The processor is built on Texas Instruments' advanced VelociTI very-long-instruction-word (VLIW) architecture, which allows multiple instructions to be executed simultaneously, significantly boosting the processing efficiency.
  • Large On-Chip Memory: It includes 16KB of L1 program cache, 16KB of L1 data cache, and a large 256KB of L2 unified mapped RAM/cache, reducing the need for external memory and thus improving system performance and reducing power consumption.
  • Integrated Peripherals: The TMS320C6211 features a host of integrated peripherals, including a Direct Memory Access (DMA) controller, timers, and a serial port, which facilitate easy interfacing with other system components and peripherals.
  • Optimized for Low Power: Despite its high performance, the TMS320C6211 is optimized for low-power consumption, making it ideal for portable and power-sensitive applications.
  • Development Support: Texas Instruments provides extensive support for the TMS320C6211, with a comprehensive set of development tools, including software development kits (SDKs), debuggers, and emulators, to accelerate the development process.

Applications

The versatility of the TMS320C6211 DSP allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Wireless and Wired Communications
  • Audio and Speech Processing
  • Medical Imaging
  • Digital Motor Control
  • Instrumentation and Measurement Systems

In summary, the TMS320C6211 offers an exceptional balance of high performance, integrated features, and energy efficiency, making it an excellent choice for designers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2627 $63.7881
6+ $17.4464 $104.6784
9+ $16.9012 $152.1108
13+ $16.3560 $212.6280
16+ $15.8108 $252.9728
22+ $14.1752 $311.8544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess