EN
  • EN
  • DE

SNJ54F37J

Part No SNJ54F37J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description NAND GATE, F/FAST SERIES, TTL / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54F37
Standard Package 157 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896862-SNJ54F37J
Ultra Librarian 3D Model Ultra Librarian SNJ54F37J CAD Model

Description

Product Overview: SNJ54F37J from Texas Instruments

The SNJ54F37J is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This particular device falls under the category of logic gates, specifically a quad 2-input positive-NAND gate. It is part of the 54F series, known for their fast speeds and reliable performance in a wide range of electronic applications.

Key Features

  • Logic Type: The SNJ54F37J features four independent 2-input positive-NAND gates, providing versatile logic functions in a single package.
  • Package: This component comes in a robust J package, a ceramic dual in-line package (CerDIP) that ensures durability and longevity, even in harsh environments.
  • Operating Temperature Range: The device is designed to operate over a wide range of military temperatures, from -55°C to 125°C, making it suitable for demanding applications.
  • Reliability: The SNJ54F37J is built to meet or exceed the stringent requirements of military standards, ensuring high reliability and performance.
  • Compatibility: With standard logic levels, this component is easily integrated into a variety of digital systems, interfacing seamlessly with other TTL logic families.

Applications

The SNJ54F37J is ideal for a multitude of applications where reliable logic operations are critical. Its high-speed performance and robust design make it suitable for:

  • Complex logic circuits
  • Military and aerospace electronics
  • Communication infrastructure
  • Control systems
  • Instrumentation
  • Processors and microcontrollers

Quality and Support

Texas Instruments is committed to delivering high-quality products with comprehensive technical support. The SNJ54F37J is backed by extensive documentation, including datasheets, application notes, and design resources, to assist engineers in integrating this component into their designs efficiently and effectively.

In summary, the SNJ54F37J from Texas Instruments represents a reliable and versatile solution for implementing logic functions in systems that require high-speed operation and robustness in challenging conditions. Its proven design and military-grade specifications make it a go-to choice for engineers looking for a dependable logic gate solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0057 $54.0513
21+ $4.9278 $103.4838
32+ $4.7738 $152.7616
44+ $4.6198 $203.2712
56+ $4.4658 $250.0848
75+ $4.0038 $300.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess