EN
  • EN
  • DE

TMS320C5532AZAY05

Part No TMS320C5532AZAY05
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Texas Instruments
Packaging Tray
Type Fixed Point
Interface I2C, I2S, MMC/SD, SPI, UART
Clock Rate 50MHz
Non-Volatile Memory ROM (128kB)
On-Chip RAM 64kB
Voltage - I/O 1.8V, 2.5V, 2.75V, 3.3V
Voltage - Core 1.05V
Temperature Range - Operating -10°C ~ 70°C (TC)
Mounting Surface Mount
Case / Package 144-LFBGA
Supplier Device Package 144-NFBGA (12x12)
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 296-TMS320C5532AZAY05
Standard Package 160
Win Source Part Number 1321859-TMS320C5532AZAY05
Ultra Librarian 3D Model Ultra Librarian TMS320C5532AZAY05 CAD Model

Description

The Texas Instruments TMS320C5532AZAY05 is a highly efficient, low-power digital signal processor (DSP) that is part of the TMS320C5000™ DSP family. This DSP is designed to meet the rigorous processing demands of audio and voice-related applications, while maintaining a low power footprint. Its advanced features and performance capabilities make it suitable for a wide range of products, from professional audio equipment to consumer electronics.

Key Features

  • High-Performance Processing: With a clock speed of up to 100 MHz, the TMS320C5532AZAY05 offers robust processing capabilities for complex algorithms and signal processing tasks.
  • Low Power Consumption: The device is optimized for power-sensitive applications, ensuring that battery-powered devices can run longer without compromising on performance.
  • Integrated Peripherals: This DSP includes a variety of integrated peripherals such as serial ports, timers, and an ADC, which reduces the need for external components and simplifies system design.
  • Memory Flexibility: It features onboard memory and supports external memory interfaces, providing flexibility for various application requirements.
  • Advanced Development Tools: Texas Instruments offers a comprehensive suite of development tools, including software libraries and a robust integrated development environment (IDE), to accelerate product development.

Applications

The TMS320C5532AZAY05 is ideal for applications that require efficient real-time processing, such as:

  • Professional and consumer audio equipment
  • Voice recognition and processing systems
  • Medical instrumentation
  • Industrial control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TMS320C5532AZAY05 is no exception. It is built to meet high industry standards, ensuring long-term performance and stability in a variety of operating conditions.

Overall, the TMS320C5532AZAY05 from Texas Instruments is a top-tier DSP that offers a perfect balance between power efficiency and processing capability, making it an excellent choice for designers looking to create sophisticated audio and voice processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9013 $55.3091
16+ $6.4831 $103.7296
24+ $6.2805 $150.7320
33+ $6.0779 $200.5707
43+ $5.8753 $252.6379
57+ $5.2676 $300.2532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 492 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess