EN
  • EN
  • DE

TMS320C5515AZCH12

Part No TMS320C5515AZCH12
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320C5515 Fixed-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Packaging Tray
Type Fixed Point
Interface EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB
Clock Rate 120MHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 320kB
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Voltage - Core 1.30V
Operating Temperature Range -10°C ~ 70°C (TC)
Mounting SMD
Package 196-LFBGA
Manufacturer Package 196-NFBGA (10x10)
Win Source Part Number 1271044-TMS320C5515AZCH12
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C5515
Introduction Date March 12, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C5515AZCH12 CAD Model

Description

Introducing the TMS320C5515AZCH12 from Texas Instruments

The TMS320C5515AZCH12 is a high-performance, low-power digital signal processor (DSP) brought to you by Texas Instruments, a leader in semiconductor solutions. This DSP is part of the TMS320C5515 series, which is renowned for its efficient processing capabilities and is designed to meet the rigorous demands of high-fidelity audio and real-time signal processing applications.

The TMS320C5515AZCH12 features a fixed-point architecture and operates at a core frequency of up to 120 MHz. With an optimized instruction set, this processor delivers superior performance for applications such as voice and audio processing, biometric analysis, and industrial control systems. Its advanced features and low power consumption make it ideal for portable and battery-powered devices, such as digital stethoscopes, hearing aids, and speech and music processors.

Key features of the TMS320C5515AZCH12 include:

  • High-Performance Computing: The DSP is built with a high-speed processing core capable of executing up to 240 million instructions per second (MIPS), enabling complex algorithms and signal processing tasks to be performed efficiently.
  • Enhanced Audio Capabilities: With its specialized hardware and software support for audio codecs, the TMS320C5515AZCH12 ensures high-quality audio processing for a variety of multimedia applications.
  • Low Power Consumption: It features several power-saving modes, making it suitable for handheld devices where power efficiency is critical.
  • Integrated Peripherals: The DSP includes a rich set of peripherals such as USB 2.0, I2C, SPI, UART, and more, providing excellent connectivity and integration options for system designers.
  • On-Chip Memory: It comes equipped with an ample amount of on-chip memory, including RAM and ROM, facilitating rapid access to frequently used data and instructions.

Developers can also benefit from Texas Instruments' comprehensive software and hardware development tools designed to streamline the development process. This includes an integrated development environment (IDE), debuggers, emulators, and a library of signal processing algorithms that can be leveraged to reduce time to market.

Whether you are designing advanced audio equipment, energy-efficient portable devices, or sophisticated industrial control systems, the TMS320C5515AZCH12 DSP provides the performance, power efficiency, and flexibility needed to create innovative solutions.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3525 $61.0575
6+ $16.6995 $100.1970
10+ $16.1776 $161.7760
13+ $15.6558 $203.5254
17+ $15.1339 $257.2763
23+ $13.5684 $312.0732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,068 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess