EN
  • EN
  • DE

RM48L940DZWTT

Part No RM48L940DZWTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 337NFBGA / MCU 16-bit/32-bit ARM Cortex R4F RISC 3MB Flash 1.2V/3.3V 337-Pin NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules RM4 ARM Cortex-R4
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 200MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 120
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage 1.14 V ~ 1.32 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 793291-RM48L940DZWTT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name RM48L940
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian RM48L940DZWTT CAD Model

Description

The Texas Instruments RM48L940DZWTT is a high-performance microcontroller that is part of the Hercules RM series of safety microcontrollers. Designed to meet the rigorous standards of safety-critical applications, this microcontroller is ideal for use in the industrial, automotive, and medical industries where reliability and precision are paramount.

Key Features

  • Processing Core: At the heart of the RM48L940DZWTT is a powerful ARM Cortex-R4F CPU that runs at speeds up to 220MHz, providing high computational performance and real-time responsiveness.
  • Memory: It comes equipped with an extensive memory range, including up to 3MB of integrated Flash memory and 256KB of RAM, facilitating complex applications and robust data handling.
  • Safety Features: The microcontroller includes advanced safety features such as ECC (Error Correction Code), parity on memories, and a built-in self-test (BIST) functionality for the CPU, memories, and peripherals, ensuring system integrity and helping to achieve the highest safety standards.
  • Communication Interfaces: A variety of communication interfaces are available, including CAN, LIN, Ethernet, FlexRay, and MibSPI, allowing for versatile connectivity options in complex systems.
  • Analog-to-Digital Converters: The device is equipped with high-resolution ADCs providing accurate analog signal measurement for precise control applications.
  • Temperature Range: It operates over an extended temperature range, making it suitable for harsh environments.
  • Package: The microcontroller is available in a compact 337-pin BGA package, making it suitable for space-constrained applications.

Applications

The RM48L940DZWTT microcontroller is designed to address the needs of safety-critical applications. It is commonly used in:

  • Automotive safety systems such as ABS, airbag systems, and power steering
  • Industrial automation systems, including motor control and safety monitors
  • Medical devices where reliability and precision are essential
  • Flight control systems in aerospace applications

In summary, the Texas Instruments RM48L940DZWTT microcontroller is a robust and reliable solution for developers looking to create systems that require high levels of safety and performance. Its comprehensive set of features and wide operating temperature range make it a versatile choice for a variety of demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess