EN
  • EN
  • DE

TMS320C5515AZCH10

Part No TMS320C5515AZCH10
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 32bit 100MHz 200MIPS 196-Pin NFBGA Tray / IC DSP FIXED-POINT 196NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 100MHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 320kB
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -10°C to 70°C (TC)
Mounting SMD (SMT)
Case / Package 196-NFBGA (10x10)
Win Source Part Number 1110138-TMS320C5515AZCH10
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TMS320C5515
Introduction Date March 17, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C5515AZCH10 CAD Model

Description

The TMS320C5515AZCH10 is a high-performance, low-power digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of audio and voice processing applications. This DSP is part of the TMS320C55x fixed-point DSP family, which is renowned for its efficient processing capabilities and flexible system integration.

Key Features:

  • Clock Speed: The TMS320C5515AZCH10 boasts a maximum clock speed of up to 100MHz, enabling rapid data processing and real-time performance for demanding applications.
  • Memory: It includes a variety of memory options with 320KB of on-chip RAM and 256KB of on-chip ROM, allowing for efficient code and data storage.
  • Low Power Consumption: One of the core strengths of this DSP is its low-power architecture, making it ideal for portable and battery-powered devices where power efficiency is crucial.
  • Integrated Peripherals: The device comes equipped with a range of integrated peripherals, including USB 2.0 full-speed interface, I2C bus, SPI bus, UART interfaces, and more, which facilitate easy connectivity and expandability.
  • Audio Processing: With its optimized instruction set for audio processing, the TMS320C5515AZCH10 excels in applications such as speech and audio codecs, voice recognition, and sound enhancement.
  • Development Support: Texas Instruments provides extensive development support for the TMS320C5515AZCH10 with software development tools, reference designs, and evaluation modules to accelerate product development.

Applications:

The DSP is suited for a wide range of applications, particularly in the fields of:

  • Portable audio devices
  • Professional audio equipment
  • Voice-activated systems
  • Telecommunication infrastructure
  • Medical instrumentation

With its combination of performance, power efficiency, and integrated features, the TMS320C5515AZCH10 from Texas Instruments is an excellent choice for designers looking to create advanced digital audio and voice processing systems.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3892 $57.5568
9+ $11.8066 $106.2594
14+ $11.4376 $160.1264
19+ $11.0687 $210.3053
24+ $10.6997 $256.7928
32+ $9.5928 $306.9696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess