EN
  • EN
  • DE

TMS320C5514AZCHA12

Part No TMS320C5514AZCHA12
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 196NFBGA / DSP Fixed-Point 16bit 120MHz 240MIPS 196-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Packaging Tray
Type Fixed Point
Interface EBI/EMI, I2C, I2S, MMC/SD, SPI, UART/USART, USB
Clock Rate 120MHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 256kB
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Voltage - Core 1.30V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 196-LFBGA
Manufacturer Package 196-NFBGA (10x10)
Win Source Part Number 797294-TMS320C5514AZCHA12
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C5514
Introduction Date May 25, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C5514AZCHA12 CAD Model

Description

Product Overview: TMS320C5514AZCHA12

The TMS320C5514AZCHA12 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and efficient power consumption. This advanced DSP is part of the TMS320C55x™ DSP family, which is widely recognized for its use in applications requiring intensive signal processing tasks, such as audio, voice, and biometric analysis.

Key Features

  • High-Performance Processing: With a core frequency of up to 300 MHz, the TMS320C5514AZCHA12 provides robust processing power, making it ideal for handling complex algorithms and high-speed data processing.
  • Low Power Consumption: Designed with power efficiency in mind, this DSP is optimized for portable and battery-powered devices, ensuring long operational life without compromising on performance.
  • Integrated Peripherals: The device includes a range of integrated peripherals such as serial ports, timers, and a Direct Memory Access (DMA) controller, enhancing its functionality and reducing system component count.
  • Memory Flexibility: It boasts a variety of memory options, including internal RAM and ROM, which can be complemented with external memory interfaces for expanded storage capabilities.
  • Advanced Development Support: Texas Instruments provides comprehensive development tools for the TMS320C5514AZCHA12, including software libraries, development kits, and reference designs to accelerate the product development cycle.

Applications

The versatility of the TMS320C5514AZCHA12 allows it to be employed across a wide range of applications. It is particularly suited for:

  • Audio and Speech Processing
  • Biometric Identification and Security Systems
  • Medical Instrumentation
  • Wireless Communication Devices
  • Industrial Control Systems

Conclusion

With its combination of power efficiency, high-speed performance, and a comprehensive set of integrated features, the TMS320C5514AZCHA12 from Texas Instruments stands out as an excellent choice for designers and engineers looking to develop advanced digital signal processing applications. Its support for a wide range of applications makes it a versatile and valuable component in any high-tech solution.

You May Also Be Interested in

Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3142 $61.2568
8+ $12.5655 $100.5240
13+ $12.1729 $158.2477
17+ $11.7802 $200.2634
22+ $11.3875 $250.5250
30+ $10.2095 $306.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,992 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess