EN
  • EN
  • DE

TMS320C541PZ1-40

Part No TMS320C541PZ1-40
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS | IC DSP 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Fixed Point
Interface Duplex Serial Port
Clock Rate 40MHz
Non-Volatile Memory ROM (56 kB)
On-Chip RAM 10kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number TMS320C541
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1271034-TMS320C541PZ1-40
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C541PZ1-40 CAD Model

Description

The TMS320C541PZ1-40 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and efficiency. This product is part of the TMS320 series, which is widely recognized in the industry for its robust architecture designed to handle complex numerical operations and signal processing tasks with ease.

Key Features:

  • High-Speed Performance: With a 40 MHz clock rate, the TMS320C541PZ1-40 delivers rapid processing speeds that are essential for real-time signal processing applications.
  • Advanced Architecture: Featuring a modified Harvard architecture, this DSP allows for simultaneous data access and instruction fetches, optimizing the execution of complex algorithms.
  • Precision: The device supports 16-bit fixed-point arithmetic, ensuring accurate computations crucial for audio, video, and control applications.
  • Memory: It includes on-chip memory and a variety of external memory interfacing options, providing flexibility in system design and application scalability.
  • Peripheral Integration: The TMS320C541PZ1-40 comes equipped with a range of integrated peripherals, such as serial ports and timers, which facilitate the design of multifunctional systems.
  • Low Power Consumption: This DSP is designed for low power operation, making it suitable for portable and battery-operated devices where energy efficiency is paramount.

Applications:

The versatility of the TMS320C541PZ1-40 allows it to be employed in various applications, including but not limited to:

  • Telecommunications
  • Audio processing and synthesis
  • Industrial control systems
  • Digital image processing
  • Automotive electronics

Quality and Reliability:

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The TMS320C541PZ1-40 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it performs to specifications in the most demanding conditions.

Conclusion:

With its robust processing capabilities, the TMS320C541PZ1-40 is an ideal choice for engineers and designers looking to develop advanced digital signal processing systems. Its combination of speed, precision, and low power consumption, along with the backing of Texas Instruments' reputation, makes it a reliable and powerful component for a wide range of electronic products.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9950 $57.9900
5+ $23.7908 $118.9540
7+ $23.0474 $161.3318
9+ $22.3039 $200.7351
12+ $21.5604 $258.7248
16+ $19.3300 $309.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess